VISHAY INTERTECHNOLOGY, INC.
TSM41YL102KR05 -- TRIMMER POTENTIOMETERS
Vishay Intertechnology, Inc.
Trimmer Potentiometers
TSM41YL102KR05
Description
TSM41 YL 1K 10% TR E3
-
DigiKey
-
DigiKey
-
DigiKey
-
RS Components, Ltd.
Request a Quote
Email Supplier
Datasheet
Description
TSM41 YL 1K 10% TR E3
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Potentiometers, Rheostats, and Trimmers |
Potentiometers, Rheostats, and Trimmers |
|
Product Number
|
716-TSM41YL102KR05DKR-ND |
653016 |
|
Product Name
|
Trimmer Potentiometers |
Trimmer Potentiometers |
|
Technology / Construction
|
Cermet
|
|
|
Mounting / Packaging
|
Surface Mount Technology (SMT / SMD); Gull Wing Leads
|
|
|
Potentiometer Type
|
Standard Potentiometer; Trimmer
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
5.00E-4 to 1.00E-3 ohms
Tolerance
1 to 5 +/- %
View Details
Allen-Bradley / Rockwell Automation
Resistance Range
1000 ohms
Operating DC Voltage
6 volts
Operating AC Voltage
300 volts
View Details
Operating Temperature
-40 to 90 C (-40 to 194 F)
Standards and Certifications
Not Yet Reviewed for EU ELV
View Details