VISHAY INTERTECHNOLOGY, INC.
TSM3ZL102MR10 -- TRIMMER POTENTIOMETERS
Vishay Intertechnology, Inc.
Trimmer Potentiometers
TSM3ZL102MR10
Description
TSM3 ZL 1K 20% TR E3
Request a Quote
Email Supplier
Datasheet
Description
TSM3 ZL 1K 20% TR E3
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Potentiometers, Rheostats, and Trimmers |
|
Product Number
|
716-TSM3ZL102MR10TR-ND |
|
Product Name
|
Trimmer Potentiometers |
|
Technology / Construction
|
Cermet
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
5.00E-4 to 1.00E-3 ohms
Tolerance
1 to 5 +/- %
View Details
Allen-Bradley / Rockwell Automation
Resistance Range
5000 ohms
Operating DC Voltage
6 volts
Operating AC Voltage
300 volts
View Details
Operating Temperature
-40 to 90 C (-40 to 194 F)
Standards and Certifications
Not Yet Reviewed for EU ELV
View Details