Vishay Intertechnology, Inc. Infrared, UV, Visible Emitters - TSHG6410 TSHG6410

Description
Manufacturer: Vishay Win Source Part Number: 901298-TSHG6410 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Infrared (IR) Emitter 850nm 1.5V 100mA 45mW/sr @ 100mA 36° Radial Package: Bulk Package: Radial Mounting: Through Hole Family Name: TSHG6410 Categories: Optoelectronics ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 901298-TSHG6410 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Infrared (IR) Emitter 850nm 1.5V 100mA 45mW/sr @ 100mA 36° Radial Package: Bulk Package: Radial Mounting: Through Hole Family Name: TSHG6410 Categories: Optoelectronics ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Infrared, UV, Visible Emitters - TSHG6410 - 901298-TSHG6410 - Win Source Electronics
Laguna Hills, CA, United States
Infrared, UV, Visible Emitters - TSHG6410
901298-TSHG6410
Infrared, UV, Visible Emitters - TSHG6410 901298-TSHG6410
Manufacturer: Vishay Win Source Part Number: 901298-TSHG6410 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Infrared (IR) Emitter 850nm 1.5V 100mA 45mW/sr @ 100mA 36° Radial Package: Bulk Package: Radial Mounting: Through Hole Family Name: TSHG6410 Categories: Optoelectronics ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000

Manufacturer: Vishay
Win Source Part Number: 901298-TSHG6410
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Infrared (IR) Emitter 850nm 1.5V 100mA 45mW/sr @ 100mA 36° Radial
Package: Bulk
Package: Radial
Mounting: Through Hole
Family Name: TSHG6410
Categories: Optoelectronics
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 901298-TSHG6410
Product Name Infrared, UV, Visible Emitters - TSHG6410
Unlock Full Specs
to access all available technical data