Vishay Precision Group Infrared Emitter 850Nm T-1 3/4; Peak Wavelength Vishay TSHG6400

Description
INFRARED EMITTER 850NM T-1 3/4; Peak Wavelength:850nm; Angle of Half Intensity:22°; Diode Case Style:T-1 3/4 (5mm); Radiant Intensity (Ie):20mW/Sr; Rise Time:20ns; Fall Time tf:13ns; Forward Current If(AV):100mA; Forward Voltage VF RoHS Compliant: Yes
Datasheet
Description
INFRARED EMITTER 850NM T-1 3/4; Peak Wavelength:850nm; Angle of Half Intensity:22°; Diode Case Style:T-1 3/4 (5mm); Radiant Intensity (Ie):20mW/Sr; Rise Time:20ns; Fall Time tf:13ns; Forward Current If(AV):100mA; Forward Voltage VF RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Infrared Emitter 850Nm T-1 3/4; Peak Wavelength Vishay - 78Y9607 - Newark, An Avnet Company
Chicago, IL, United States
Infrared Emitter 850Nm T-1 3/4; Peak Wavelength Vishay
78Y9607
Infrared Emitter 850Nm T-1 3/4; Peak Wavelength Vishay 78Y9607
INFRARED EMITTER 850NM T-1 3/4; Peak Wavelength:850nm; Angle of Half Intensity:22°; Diode Case Style:T-1 3/4 (5mm); Radiant Intensity (Ie):20mW/Sr; Rise Time:20ns; Fall Time tf:13ns; Forward Current If(AV):100mA; Forward Voltage VF RoHS Compliant: Yes

INFRARED EMITTER 850NM T-1 3/4; Peak Wavelength:850nm; Angle of Half Intensity:22°; Diode Case Style:T-1 3/4 (5mm); Radiant Intensity (Ie):20mW/Sr; Rise Time:20ns; Fall Time tf:13ns; Forward Current If(AV):100mA; Forward Voltage VF RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 78Y9607
Product Name Infrared Emitter 850Nm T-1 3/4; Peak Wavelength Vishay
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - Z100FG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 13 volts
View Details
Diode - 226187939 - Radwell International
Sensata Technologies
Specs
Diode Type General Purpose
View Details
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Rectifier Diodes, Type LLD - Model: YG985C4R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.45 volts
IR 0.0350 mA
View Details