Vishay Precision Group Ir Emitter Dh 850Nm 5Mm 10Deg; Peak Wavelength Vishay TSHG6210

Description
IR EMITTER DH 850NM 5MM 10DEG; Peak Wavelength:850nm; Diode Case Style:T-1 3/4 (5mm); Radiant Intensity (Ie):230mW/Sr; Rise Time:20ns; Fall Time tf:13ns; Forward Current If(AV):100mA; Forward Voltage VF Max:1.8V; Operating RoHS Compliant: Yes
Datasheet
Description
IR EMITTER DH 850NM 5MM 10DEG; Peak Wavelength:850nm; Diode Case Style:T-1 3/4 (5mm); Radiant Intensity (Ie):230mW/Sr; Rise Time:20ns; Fall Time tf:13ns; Forward Current If(AV):100mA; Forward Voltage VF Max:1.8V; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ir Emitter Dh 850Nm 5Mm 10Deg; Peak Wavelength Vishay - 99R2074 - Newark, An Avnet Company
Chicago, IL, United States
Ir Emitter Dh 850Nm 5Mm 10Deg; Peak Wavelength Vishay
99R2074
Ir Emitter Dh 850Nm 5Mm 10Deg; Peak Wavelength Vishay 99R2074
IR EMITTER DH 850NM 5MM 10DEG; Peak Wavelength:850nm; Diode Case Style:T-1 3/4 (5mm); Radiant Intensity (Ie):230mW/Sr; Rise Time:20ns; Fall Time tf:13ns; Forward Current If(AV):100mA; Forward Voltage VF Max:1.8V; Operating RoHS Compliant: Yes

IR EMITTER DH 850NM 5MM 10DEG; Peak Wavelength:850nm; Diode Case Style:T-1 3/4 (5mm); Radiant Intensity (Ie):230mW/Sr; Rise Time:20ns; Fall Time tf:13ns; Forward Current If(AV):100mA; Forward Voltage VF Max:1.8V; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 99R2074
Product Name Ir Emitter Dh 850Nm 5Mm 10Deg; Peak Wavelength Vishay
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - Z100FG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 13 volts
View Details
Bridge Rectifiers - CC1969-ND - DigiKey
Sensata Technologies
Specs
Diode Type Bridge Rectifiers
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
2 suppliers
Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details
Rectifier Diodes, Type SBD - Model: TS865C12R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8800 volts
View Details