Vishay Precision Group Infrared Emitter 890Nm T-1 3/4; Peak Wavelength Vishay TSHF5410

Description
INFRARED EMITTER 890NM T-1 3/4; Peak Wavelength:890nm; Angle of Half Intensity:22°; Diode Case Style:T-1 3/4 (5mm); Radiant Intensity (Ie):30mW/Sr; Rise Time:30ns; Fall Time tf:30ns; Forward Current If(AV):100mA; Forward Voltage VF RoHS Compliant: Yes
Description
INFRARED EMITTER 890NM T-1 3/4; Peak Wavelength:890nm; Angle of Half Intensity:22°; Diode Case Style:T-1 3/4 (5mm); Radiant Intensity (Ie):30mW/Sr; Rise Time:30ns; Fall Time tf:30ns; Forward Current If(AV):100mA; Forward Voltage VF RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Infrared Emitter 890 nm T-1 3/4 (part number TSHF5410) is a high-speed emitting diode utilizing GaAlAs double hetero technology. It features a peak wavelength of 890 nm and is designed for high radiant power and intensity, with a radiant intensity of up to 70 mW/sr. The device has a half-intensity angle of ±22 degrees and is suitable for applications requiring high modulation frequencies, such as infrared remote control and data transmission systems. The emitter operates with a forward current of up to 100 mA and can handle peak forward currents of 200 mA for short durations. It has a rise and fall time of 30 ns, making it suitable for high-speed applications. The operating temperature range is from -40 °C to +85 °C, and it is compliant with RoHS regulations. The device is packaged in a T-1 3/4 (5 mm) form factor, with a minimum order quantity of 4000 pieces.

Datasheet Summary
Powered by GS/AI

The Infrared Emitter 890 nm T-1 3/4 (part number TSHF5410) is a high-speed emitting diode utilizing GaAlAs double hetero technology. It features a peak wavelength of 890 nm and is designed for high radiant power and intensity, with a radiant intensity of up to 70 mW/sr. The device has a half-intensity angle of ±22 degrees and is suitable for applications requiring high modulation frequencies, such as infrared remote control and data transmission systems. The emitter operates with a forward current of up to 100 mA and can handle peak forward currents of 200 mA for short durations. It has a rise and fall time of 30 ns, making it suitable for high-speed applications. The operating temperature range is from -40 °C to +85 °C, and it is compliant with RoHS regulations. The device is packaged in a T-1 3/4 (5 mm) form factor, with a minimum order quantity of 4000 pieces.

Suppliers

Company
Product
Description
Supplier Links
Infrared Emitter 890Nm T-1 3/4; Peak Wavelength Vishay - 60AC3910 - Newark, An Avnet Company
Chicago, IL, United States
Infrared Emitter 890Nm T-1 3/4; Peak Wavelength Vishay
60AC3910
Infrared Emitter 890Nm T-1 3/4; Peak Wavelength Vishay 60AC3910
INFRARED EMITTER 890NM T-1 3/4; Peak Wavelength:890nm; Angle of Half Intensity:22°; Diode Case Style:T-1 3/4 (5mm); Radiant Intensity (Ie):30mW/Sr; Rise Time:30ns; Fall Time tf:30ns; Forward Current If(AV):100mA; Forward Voltage VF RoHS Compliant: Yes

INFRARED EMITTER 890NM T-1 3/4; Peak Wavelength:890nm; Angle of Half Intensity:22°; Diode Case Style:T-1 3/4 (5mm); Radiant Intensity (Ie):30mW/Sr; Rise Time:30ns; Fall Time tf:30ns; Forward Current If(AV):100mA; Forward Voltage VF RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 60AC3910
Product Name Infrared Emitter 890Nm T-1 3/4; Peak Wavelength Vishay
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

QPL High Voltage Diode - JANTX1N6513 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 3.5 volts
View Details
Bridge Rectifiers - CC1969-ND - DigiKey
Sensata Technologies
Specs
Diode Type Bridge Rectifiers
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
2 suppliers
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 39 V 500 mW ±5% Through Hole DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details
Rectifier Diodes, Type SBD - Model: YA875C12R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8800 volts
View Details