Manufacturer: Vishay
Win Source Part Number: 901297-TSHA6203
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Infrared (IR) Emitter 875nm 2.8V 100mA 50mW/sr @ 100mA 24° Radial
Package: Bulk
Package: Radial
Mounting: Through Hole
Family Name: TSHA6203
Categories: Optoelectronics
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 901297-TSHA6203 |
| Product Name | Infrared, UV, Visible Emitters - TSHA6203 |