Vishay Precision Group Infrared Emitter 875Nm T-1 3/4; Peak Wavelength Vishay TSHA5201

Description
INFRARED EMITTER 875NM T-1 3/4; Peak Wavelength:875nm; Angle of Half Intensity:12°; Diode Case Style:T-1 3/4 (5mm); Radiant Intensity (Ie):600mW/Sr; Rise Time:600ns; Fall Time tf:600ns; Forward Current If(AV):100mA; Forward Voltage RoHS Compliant: Yes
Datasheet
Description
INFRARED EMITTER 875NM T-1 3/4; Peak Wavelength:875nm; Angle of Half Intensity:12°; Diode Case Style:T-1 3/4 (5mm); Radiant Intensity (Ie):600mW/Sr; Rise Time:600ns; Fall Time tf:600ns; Forward Current If(AV):100mA; Forward Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Infrared Emitter 875Nm T-1 3/4; Peak Wavelength Vishay - 78Y9606 - Newark, An Avnet Company
Chicago, IL, United States
Infrared Emitter 875Nm T-1 3/4; Peak Wavelength Vishay
78Y9606
Infrared Emitter 875Nm T-1 3/4; Peak Wavelength Vishay 78Y9606
INFRARED EMITTER 875NM T-1 3/4; Peak Wavelength:875nm; Angle of Half Intensity:12°; Diode Case Style:T-1 3/4 (5mm); Radiant Intensity (Ie):600mW/Sr; Rise Time:600ns; Fall Time tf:600ns; Forward Current If(AV):100mA; Forward Voltage RoHS Compliant: Yes

INFRARED EMITTER 875NM T-1 3/4; Peak Wavelength:875nm; Angle of Half Intensity:12°; Diode Case Style:T-1 3/4 (5mm); Radiant Intensity (Ie):600mW/Sr; Rise Time:600ns; Fall Time tf:600ns; Forward Current If(AV):100mA; Forward Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 78Y9606
Product Name Infrared Emitter 875Nm T-1 3/4; Peak Wavelength Vishay
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - Z50UFG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 10.5 volts
View Details
Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details
Rectifier Diodes, Type SiC-SBD - Model: FDCY25S65A - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 1.7 volts
View Details