Manufacturer: Vishay
Win Source Part Number: 1114637-TSHA5201
Packaging: Bulk
Type: Infrared (IR)
Orientation: Top View
Mounting: Through Hole
Forward Voltage: 2.8V
Viewing Angle: 24°
Wavelength: 875nm
Radiant Intensity (Ie) Min @ If: 30mW/sr @ 100mA
Categories: Optoelectronics
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: Radial
Continuous forward current- Max: 100mA
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1114637-TSHA5201 |
| Product Name | Infrared, UV, Visible Emitters - TSHA5201 |