Manufacturer: Vishay
Win Source Part Number: 1114636-TSHA4401
Packaging: Bulk
Type: Infrared (IR)
Orientation: Top View
Mounting: Through Hole
Forward Voltage: 1.5V
Viewing Angle: 40°
Family Name: TSHA4401
Wavelength: 875nm
Radiant Intensity (Ie) Min @ If: 16mW/sr @ 100mA
Categories: Optoelectronics
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: Radial
Continuous forward current- Max: 100mA
Alternative Parts (Cross-Reference): MTE4047C5-UB; MTE8600C; DNP331; MTE9460C5;
Introduction Date: September 11, 2001
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1114636-TSHA4401 |
| Product Name | Infrared, UV, Visible Emitters - TSHA4401 |