Vishay Precision Group Ir Emitter, 875Nm, T-1, Through Hole; Viewing Angle Vishay TSHA4400

Description
IR EMITTER, 875NM, T-1, THROUGH HOLE; Viewing Angle:20°; Diode Case Style:T-1 (3mm); Forward Current If(AV):100mA; Forward Voltage VF Max:1.5V; Rise Time:600ns; Fall Time tf:600ns; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
Description
IR EMITTER, 875NM, T-1, THROUGH HOLE; Viewing Angle:20°; Diode Case Style:T-1 (3mm); Forward Current If(AV):100mA; Forward Voltage VF Max:1.5V; Rise Time:600ns; Fall Time tf:600ns; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ir Emitter, 875Nm, T-1, Through Hole; Viewing Angle Vishay - 58K2526 - Newark, An Avnet Company
Chicago, IL, United States
Ir Emitter, 875Nm, T-1, Through Hole; Viewing Angle Vishay
58K2526
Ir Emitter, 875Nm, T-1, Through Hole; Viewing Angle Vishay 58K2526
IR EMITTER, 875NM, T-1, THROUGH HOLE; Viewing Angle:20°; Diode Case Style:T-1 (3mm); Forward Current If(AV):100mA; Forward Voltage VF Max:1.5V; Rise Time:600ns; Fall Time tf:600ns; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

IR EMITTER, 875NM, T-1, THROUGH HOLE; Viewing Angle:20°; Diode Case Style:T-1 (3mm); Forward Current If(AV):100mA; Forward Voltage VF Max:1.5V; Rise Time:600ns; Fall Time tf:600ns; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 58K2526
Product Name Ir Emitter, 875Nm, T-1, Through Hole; Viewing Angle Vishay
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type LLD - Model: PG985C4R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.45 volts
IR 0.0350 mA
View Details
Rectifier Diode - 1N5806C.TR - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier Diodes
IF 2500 mA
VR 150 volts
View Details
Diodes, Rectifiers - Single - 31DQ03 - 1128101-31DQ03 - Win Source Electronics
Specs
Diode Type Schottky
View Details
Lamp test diode - lamp-test-diode-module - BARTEC
Specs
Diode Type General Purpose
Tj -32 to 16 C (-25 to 60 F)
View Details