Vishay Precision Group Infrared Emitter 870Nm T-1 3/4; Peak Wavelength Vishay TSFF5410

Description
INFRARED EMITTER 870NM T-1 3/4; Peak Wavelength:870nm; Angle of Half Intensity:22°; Diode Case Style:T-1 3/4 (5mm); Radiant Intensity (Ie):15mW/Sr; Rise Time:15ns; Fall Time tf:15ns; Forward Current If(AV):100mA; Forward Voltage VF RoHS Compliant: Yes
Datasheet
Description
INFRARED EMITTER 870NM T-1 3/4; Peak Wavelength:870nm; Angle of Half Intensity:22°; Diode Case Style:T-1 3/4 (5mm); Radiant Intensity (Ie):15mW/Sr; Rise Time:15ns; Fall Time tf:15ns; Forward Current If(AV):100mA; Forward Voltage VF RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Infrared Emitter 870Nm T-1 3/4; Peak Wavelength Vishay - 32AC9026 - Newark, An Avnet Company
Chicago, IL, United States
Infrared Emitter 870Nm T-1 3/4; Peak Wavelength Vishay
32AC9026
Infrared Emitter 870Nm T-1 3/4; Peak Wavelength Vishay 32AC9026
INFRARED EMITTER 870NM T-1 3/4; Peak Wavelength:870nm; Angle of Half Intensity:22°; Diode Case Style:T-1 3/4 (5mm); Radiant Intensity (Ie):15mW/Sr; Rise Time:15ns; Fall Time tf:15ns; Forward Current If(AV):100mA; Forward Voltage VF RoHS Compliant: Yes

INFRARED EMITTER 870NM T-1 3/4; Peak Wavelength:870nm; Angle of Half Intensity:22°; Diode Case Style:T-1 3/4 (5mm); Radiant Intensity (Ie):15mW/Sr; Rise Time:15ns; Fall Time tf:15ns; Forward Current If(AV):100mA; Forward Voltage VF RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 32AC9026
Product Name Infrared Emitter 870Nm T-1 3/4; Peak Wavelength Vishay
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type FRD - Model: FDRW60C120J - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 2.8 volts
IR 0.2500 mA
View Details
Rectifier Diodes - 2PFF6 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 2000 mA
View Details
RF Diodes - BA892E6327-ND - DigiKey
Infineon Technologies AG
Specs
Diode Type RF Diodes
VR 35 volts
Tj 150 C (302 F)
View Details
Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details