Vishay Precision Group Ir Emitter, 870Nm, 180Mw/sr, T-3/4, Th; Peak Wavelength Vishay TSFF5210-CS12

Description
IR EMITTER, 870NM, 180MW/SR, T-3/4, TH; Peak Wavelength:870nm; Angle of Half Intensity:10°; Diode Case Style:T-1 3/4 (5mm); Radiant Intensity (Ie):180mW/Sr; Rise Time:15ns; Fall Time tf:15ns; Forward Current If(AV):100mA RoHS Compliant: Yes
Datasheet
Description
IR EMITTER, 870NM, 180MW/SR, T-3/4, TH; Peak Wavelength:870nm; Angle of Half Intensity:10°; Diode Case Style:T-1 3/4 (5mm); Radiant Intensity (Ie):180mW/Sr; Rise Time:15ns; Fall Time tf:15ns; Forward Current If(AV):100mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ir Emitter, 870Nm, 180Mw/sr, T-3/4, Th; Peak Wavelength Vishay - 53W1968 - Newark, An Avnet Company
Chicago, IL, United States
Ir Emitter, 870Nm, 180Mw/sr, T-3/4, Th; Peak Wavelength Vishay
53W1968
Ir Emitter, 870Nm, 180Mw/sr, T-3/4, Th; Peak Wavelength Vishay 53W1968
IR EMITTER, 870NM, 180MW/SR, T-3/4, TH; Peak Wavelength:870nm; Angle of Half Intensity:10°; Diode Case Style:T-1 3/4 (5mm); Radiant Intensity (Ie):180mW/Sr; Rise Time:15ns; Fall Time tf:15ns; Forward Current If(AV):100mA RoHS Compliant: Yes

IR EMITTER, 870NM, 180MW/SR, T-3/4, TH; Peak Wavelength:870nm; Angle of Half Intensity:10°; Diode Case Style:T-1 3/4 (5mm); Radiant Intensity (Ie):180mW/Sr; Rise Time:15ns; Fall Time tf:15ns; Forward Current If(AV):100mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 53W1968
Product Name Ir Emitter, 870Nm, 180Mw/sr, T-3/4, Th; Peak Wavelength Vishay
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - 1N6525 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 7 volts
View Details
B48-2 and B48-2T Series B481G-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Rectifier Diodes, Type SiC-SBD - Model: FDCY25S65A - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 1.7 volts
View Details