Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1116933-TSFF5200
Packaging: Bulk
Length: 5.8 mm
Operating Supply Voltage: 1.6 V
Number of Elements: 1
Forward Voltage: 1.45 V
Power Dissipation: 250 mW
Forward Current: 100 mA
Reverse Voltage: 5 V
Viewing Angle: 10 °
Power Rating: 250 mW
Number of Pins: 2
Wavelength: 870 nm
Categories: Custom Parts
Lens Style: Circular, Colorless, Diffused
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Depth: 5.8 mm
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -25 °C
Test Current: 100 mA
Max Operating Temperature: 85 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1116933-TSFF5200 |
| Product Name | Custom Parts - Custom Parts (S - T) - TSFF5200 |