Vishay Precision Group Ir Emitter, 940Nm, T-1, Through Hole; Viewing Angle Vishay TSAL4400

Description
IR EMITTER, 940NM, T-1, THROUGH HOLE; Viewing Angle:25°; Diode Case Style:T-1 (3mm); Forward Current If(AV):100mA; Forward Voltage VF Max:3V; Rise Time:800ns; Fall Time tf:800ns; Operating Temperature Min:-55°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
IR EMITTER, 940NM, T-1, THROUGH HOLE; Viewing Angle:25°; Diode Case Style:T-1 (3mm); Forward Current If(AV):100mA; Forward Voltage VF Max:3V; Rise Time:800ns; Fall Time tf:800ns; Operating Temperature Min:-55°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ir Emitter, 940Nm, T-1, Through Hole; Viewing Angle Vishay - 98K1841 - Newark, An Avnet Company
Chicago, IL, United States
Ir Emitter, 940Nm, T-1, Through Hole; Viewing Angle Vishay
98K1841
Ir Emitter, 940Nm, T-1, Through Hole; Viewing Angle Vishay 98K1841
IR EMITTER, 940NM, T-1, THROUGH HOLE; Viewing Angle:25°; Diode Case Style:T-1 (3mm); Forward Current If(AV):100mA; Forward Voltage VF Max:3V; Rise Time:800ns; Fall Time tf:800ns; Operating Temperature Min:-55°C; Product Range:- RoHS Compliant: Yes

IR EMITTER, 940NM, T-1, THROUGH HOLE; Viewing Angle:25°; Diode Case Style:T-1 (3mm); Forward Current If(AV):100mA; Forward Voltage VF Max:3V; Rise Time:800ns; Fall Time tf:800ns; Operating Temperature Min:-55°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 98K1841
Product Name Ir Emitter, 940Nm, T-1, Through Hole; Viewing Angle Vishay
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount High Voltage Diode - SMF6533 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 9 volts
View Details
Bridge Rectifiers - B483H-2T-ND - DigiKey
Sensata Technologies
Specs
Diode Type Bridge Rectifiers
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
3 suppliers
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details
Rectifier Diodes, Type LLD - Model: YG901C2R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 0.9500 volts
IR 0.1000 mA
View Details