Vishay TS7X103KR10 Trimmer Potentiometer
Vishay TS7X103KR10 Trimmer Potentiometer
TS7 X 10K 10% TR E3
TS7 X 10K 10% TR E3
TS7 X 10K 10% TR E3
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers |
| Product Number | 425369 | 716-TS7X103KR10DKR-ND |
| Product Name | Trimmer Potentiometers | Trimmer Potentiometers |
| Configuration | Single Turn | |
| Resistance Range | 10000 ohms | |
| Standards and Certifications | RoHS | |
| Technology / Construction | Cermet |