Vishay Intertechnology, Inc. Trimmer Potentiometers - TS63Z502KT20 TS63Z502KT20

Description
Manufacturer: Vishay Win Source Part Number: 937631-TS63Z502KT20 Series: * Features: Trimmer Potentiometer Turn Package: Tube Categories: Potentiometers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8050
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 937631-TS63Z502KT20 Series: * Features: Trimmer Potentiometer Turn Package: Tube Categories: Potentiometers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8050
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - TS63Z502KT20 - 937631-TS63Z502KT20 - Win Source Electronics
Laguna Hills, CA, United States
Trimmer Potentiometers - TS63Z502KT20
937631-TS63Z502KT20
Trimmer Potentiometers - TS63Z502KT20 937631-TS63Z502KT20
Manufacturer: Vishay Win Source Part Number: 937631-TS63Z502KT20 Series: * Features: Trimmer Potentiometer Turn Package: Tube Categories: Potentiometers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8050

Manufacturer: Vishay
Win Source Part Number: 937631-TS63Z502KT20
Series: *
Features: Trimmer Potentiometer Turn
Package: Tube
Categories: Potentiometers
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.8050

Buy Now
SMD Resistor - 80-TS63Z502KT20 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Resistor
80-TS63Z502KT20
SMD Resistor 80-TS63Z502KT20
Trimmer Resistors - SMD 1/4" 5K Product overview: TS63Z502KT20 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TS63Z502KT20 can be used for catalog matching and distributor lookup.

Trimmer Resistors - SMD 1/4" 5K Product overview: TS63Z502KT20 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TS63Z502KT20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 716-TS63Z502KT20-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
716-TS63Z502KT20-ND
Trimmer Potentiometers 716-TS63Z502KT20-ND
Trimmer Potentiometer Turn

Trimmer Potentiometer Turn

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers
Product Number 937631-TS63Z502KT20 80-TS63Z502KT20 716-TS63Z502KT20-ND
Product Name Trimmer Potentiometers - TS63Z502KT20 SMD Resistor Trimmer Potentiometers
Potentiometer Type Digital Potentiometer Standard Potentiometer; Trimmer
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1722153 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details