Vishay Precision Group Trimmer Potentiometers TS63Z103KT20

Description
Trimmer Potentiometer Turn
Request a Quote Datasheet
Description
Trimmer Potentiometer Turn
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 716-TS63Z103KT20-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
716-TS63Z103KT20-ND
Trimmer Potentiometers 716-TS63Z103KT20-ND
Trimmer Potentiometer Turn

Trimmer Potentiometer Turn

Buy Now Datasheet
Trimmer Potentiometer 10Kohm 13Turn Smd; Trimpot Type Vishay - 95B8068 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 10Kohm 13Turn Smd; Trimpot Type Vishay
95B8068
Trimmer Potentiometer 10Kohm 13Turn Smd; Trimpot Type Vishay 95B8068
TRIMMER POTENTIOMETER 10KOHM 13TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:10kohm; Potentiometer Mounting:Surface Mount; No. of Turns:13Turns; Product Range:TS63Z Series RoHS Compliant: Yes

TRIMMER POTENTIOMETER 10KOHM 13TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:10kohm; Potentiometer Mounting:Surface Mount; No. of Turns:13Turns; Product Range:TS63Z Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 716-TS63Z103KT20-ND 95B8068
Product Name Trimmer Potentiometers Trimmer Potentiometer 10Kohm 13Turn Smd; Trimpot Type Vishay
Potentiometer Type Standard Potentiometer; Trimmer
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers