TRIMMER POTENTIOMETER 50 OHM 13TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:50ohm; Potentiometer Mounting:Surface Mount; No. of Turns:13Turns; Product Range:TS63Z Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 95B8072 |
| Product Name | Trimmer Potentiometer 50 Ohm 13Turn Smd; Trimpot Type Vishay |
| Configuration | Single Resistor |