Vishay Precision Group Trimmer Potentiometer 2Kohm 13Turn; Trimpot Type Vishay TS63Z-2K-10-D06

Description
TRIMMER POTENTIOMETER 2KOHM 13TURN; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:2kohm; Potentiometer Mounting:Surface Mount; No. of Turns:14Turns; Product Range:TS63Z Series RoHS Compliant: Yes
Datasheet
Description
TRIMMER POTENTIOMETER 2KOHM 13TURN; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:2kohm; Potentiometer Mounting:Surface Mount; No. of Turns:14Turns; Product Range:TS63Z Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometer 2Kohm 13Turn; Trimpot Type Vishay - 46M3181 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 2Kohm 13Turn; Trimpot Type Vishay
46M3181
Trimmer Potentiometer 2Kohm 13Turn; Trimpot Type Vishay 46M3181
TRIMMER POTENTIOMETER 2KOHM 13TURN; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:2kohm; Potentiometer Mounting:Surface Mount; No. of Turns:14Turns; Product Range:TS63Z Series RoHS Compliant: Yes

TRIMMER POTENTIOMETER 2KOHM 13TURN; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:2kohm; Potentiometer Mounting:Surface Mount; No. of Turns:14Turns; Product Range:TS63Z Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 46M3181
Product Name Trimmer Potentiometer 2Kohm 13Turn; Trimpot Type Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers