Vishay Precision Group Trimmer Potentiometers TS63Y504KR10

Description
500 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 15 Turn Top Adjustment
Request a Quote Datasheet
Description
500 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 15 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - TS63Y-500KTR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
TS63Y-500KTR-ND
Trimmer Potentiometers TS63Y-500KTR-ND
500 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 15 Turn Top Adjustment

500 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 15 Turn Top Adjustment

Buy Now Datasheet
Multi-Turn Surface Mount Miniature 1/4 Square Cermet Trimmers, Fully Sealed - TS63Y504KR10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Multi-Turn Surface Mount Miniature 1/4 Square Cermet Trimmers, Fully Sealed
TS63Y504KR10
Multi-Turn Surface Mount Miniature 1/4 Square Cermet Trimmers, Fully Sealed TS63Y504KR10
Multi-Turn Surface Mount Miniature 1/4 Square Cermet Trimmers, Fully Sealed

Multi-Turn Surface Mount Miniature 1/4 Square Cermet Trimmers, Fully Sealed

Supplier's Site
Trimmer Potentiometer 500Kohm 13Turn Smd; Trimpot Type Vishay - 72M6988 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 500Kohm 13Turn Smd; Trimpot Type Vishay
72M6988
Trimmer Potentiometer 500Kohm 13Turn Smd; Trimpot Type Vishay 72M6988
TRIMMER POTENTIOMETER 500KOHM 13TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:500kohm; Potentiometer Mounting:Surface Mount; No. of Turns:13Turns; Product Range:TS93 Series RoHS Compliant: Yes

TRIMMER POTENTIOMETER 500KOHM 13TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:500kohm; Potentiometer Mounting:Surface Mount; No. of Turns:13Turns; Product Range:TS93 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number TS63Y-500KTR-ND TS63Y504KR10 72M6988
Product Name Trimmer Potentiometers Multi-Turn Surface Mount Miniature 1/4 Square Cermet Trimmers, Fully Sealed Trimmer Potentiometer 500Kohm 13Turn Smd; Trimpot Type Vishay
Technology / Construction Cermet Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); Gull Wing Leads Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Trimmer
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Bruel and Kjaer UK Ltd.
Hottinger Bruel and Kjaer UK Ltd.
Specs
Resistance Range 12.5 ohms
View Details