Vishay Precision Group Trimmer Potentiometers - TS63Y503KT20 TS63Y503KT20

Description
Manufacturer: Vishay Win Source Part Number: 937630-TS63Y503KT20 Series: * Features: Trimmer Potentiometer Turn Package: Tube Categories: Potentiometers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8050
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 937630-TS63Y503KT20 Series: * Features: Trimmer Potentiometer Turn Package: Tube Categories: Potentiometers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8050
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - TS63Y503KT20 - 937630-TS63Y503KT20 - Win Source Electronics
Laguna Hills, CA, United States
Trimmer Potentiometers - TS63Y503KT20
937630-TS63Y503KT20
Trimmer Potentiometers - TS63Y503KT20 937630-TS63Y503KT20
Manufacturer: Vishay Win Source Part Number: 937630-TS63Y503KT20 Series: * Features: Trimmer Potentiometer Turn Package: Tube Categories: Potentiometers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8050

Manufacturer: Vishay
Win Source Part Number: 937630-TS63Y503KT20
Series: *
Features: Trimmer Potentiometer Turn
Package: Tube
Categories: Potentiometers
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.8050

Buy Now
Trimmer Potentiometers - 716-TS63Y503KT20-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
716-TS63Y503KT20-ND
Trimmer Potentiometers 716-TS63Y503KT20-ND
Trimmer Potentiometer Turn

Trimmer Potentiometer Turn

Buy Now Datasheet
Trimmer Potentiometers - TS63Y503KT20 - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
TS63Y503KT20
Trimmer Potentiometers TS63Y503KT20
SFERNICE POTENTIOMETERS & TRIMME

SFERNICE POTENTIOMETERS & TRIMME

Supplier's Site
Trimmer Potentiometer 50Kohm 13Turn Smd; Trimpot Type Vishay - 61M2849 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 50Kohm 13Turn Smd; Trimpot Type Vishay
61M2849
Trimmer Potentiometer 50Kohm 13Turn Smd; Trimpot Type Vishay 61M2849
TRIMMER POTENTIOMETER 50KOHM 13TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:50kohm; Potentiometer Mounting:Surface Mount; No. of Turns:15Turns; Product Range:TS63 Series RoHS Compliant: Yes

TRIMMER POTENTIOMETER 50KOHM 13TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:50kohm; Potentiometer Mounting:Surface Mount; No. of Turns:15Turns; Product Range:TS63 Series RoHS Compliant: Yes

Supplier's Site
Trimmer, Pot, 50K, 15Turn, Smd; Track Resistance Vishay - 34M8869 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 50K, 15Turn, Smd; Track Resistance Vishay
34M8869
Trimmer, Pot, 50K, 15Turn, Smd; Track Resistance Vishay 34M8869
TRIMMER, POT, 50K, 15TURN, SMD; Track Resistance:50kohm; No. of Turns:13Turns; Potentiometer Mounting:Surface Mount Device; Product Range:TS63Y Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

TRIMMER, POT, 50K, 15TURN, SMD; Track Resistance:50kohm; No. of Turns:13Turns; Potentiometer Mounting:Surface Mount Device; Product Range:TS63Y Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 937630-TS63Y503KT20 716-TS63Y503KT20-ND TS63Y503KT20 61M2849 34M8869
Product Name Trimmer Potentiometers - TS63Y503KT20 Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometer 50Kohm 13Turn Smd; Trimpot Type Vishay Trimmer, Pot, 50K, 15Turn, Smd; Track Resistance Vishay
Potentiometer Type Digital Potentiometer Standard Potentiometer; Trimmer
Technology / Construction Cermet Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); Gull Wing Leads Surface Mount Technology (SMT / SMD); Gull Wing Leads; Surface Mount Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Tolerance 10 +/- % 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through-Hole Resistors - 1-1623729-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22000 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1311256 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details