Vishay Precision Group Potentiometers, Variable Resistors - Trimmer Potentiometers TS63Y503KR10

Description
Manufacturer: Vishay Sfernice Win Source Part Number: 1325921-TS63Y503KR10 Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Packaging: Reel - TR Termination Style: Gull Wing Size / Dimension: Rectangular - 0.270" x 0.197" Face (6.85mm x 5.00mm) Standard Package: 500 Mounting: Surface Mount Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Number of Turns: 15 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 50 kOhms ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Other Part Number: TS63Y-50KTR,TS63Y-50 KDKR,TS63Y-50KCT RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Vishay Sfernice Win Source Part Number: 1325921-TS63Y503KR10 Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Packaging: Reel - TR Termination Style: Gull Wing Size / Dimension: Rectangular - 0.270" x 0.197" Face (6.85mm x 5.00mm) Standard Package: 500 Mounting: Surface Mount Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Number of Turns: 15 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 50 kOhms ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Other Part Number: TS63Y-50KTR,TS63Y-50 KDKR,TS63Y-50KCT RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometers, Variable Resistors - Trimmer Potentiometers - 1325921-TS63Y503KR10 - Win Source Electronics
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
1325921-TS63Y503KR10
Potentiometers, Variable Resistors - Trimmer Potentiometers 1325921-TS63Y503KR10
Manufacturer: Vishay Sfernice Win Source Part Number: 1325921-TS63Y503KR10 Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Packaging: Reel - TR Termination Style: Gull Wing Size / Dimension: Rectangular - 0.270" x 0.197" Face (6.85mm x 5.00mm) Standard Package: 500 Mounting: Surface Mount Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Number of Turns: 15 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 50 kOhms ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Other Part Number: TS63Y-50KTR,TS63Y-50 KDKR,TS63Y-50KCT RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Sfernice
Win Source Part Number: 1325921-TS63Y503KR10
Category: Potentiometers, Variable Resistors>Trimmer Potentiometers
Packaging: Reel - TR
Termination Style: Gull Wing
Size / Dimension: Rectangular - 0.270" x 0.197" Face (6.85mm x 5.00mm)
Standard Package: 500
Mounting: Surface Mount
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.25W, 1/4W
Number of Turns: 15
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Resistance: 50 kOhms
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8050
Other Part Number: TS63Y-50KTR,TS63Y-50KDKR,TS63Y-50KCT
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
0.25W Trimmer Potentiometer - 80-TS63Y503KR10 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W Trimmer Potentiometer
80-TS63Y503KR10
0.25W Trimmer Potentiometer 80-TS63Y503KR10
TRIMMER 50K OHM 0.25W GW TOP ADJ Product overview: TS63Y503KR10 from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TS63Y503KR10 can be used for catalog matching and distributor lookup.

TRIMMER 50K OHM 0.25W GW TOP ADJ Product overview: TS63Y503KR10 from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TS63Y503KR10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
POT 50K OHM 1/4
Anaheim, CA, United States
POT 50K OHM 1/4"""" SQ CERM SMT MT
TS63Y503KR10
POT 50K OHM 1/4"""" SQ CERM SMT MT TS63Y503KR10
POT 50Kohm 1/4"""" SQ CERM SMT MT

POT 50Kohm 1/4"""" SQ CERM SMT MT

Supplier's Site
Trimmer Potentiometers - TS63Y-50KTR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
TS63Y-50KTR-ND
Trimmer Potentiometers TS63Y-50KTR-ND
50 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 15 Turn Top Adjustment

50 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 15 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - TS63Y-50KCT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
TS63Y-50KCT-ND
Trimmer Potentiometers TS63Y-50KCT-ND
50 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 15 Turn Top Adjustment

50 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 15 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - TS63Y-50KDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
TS63Y-50KDKR-ND
Trimmer Potentiometers TS63Y-50KDKR-ND
50 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 15 Turn Top Adjustment

50 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 15 Turn Top Adjustment

Buy Now Datasheet
Potentiometers, Variable Resistors - Trimmer Potentiometers - TS63Y503KR10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Trimmer Potentiometers
TS63Y503KR10
Potentiometers, Variable Resistors - Trimmer Potentiometers TS63Y503KR10
TRIMMER 50K OHM 0.25W GW TOP ADJ

TRIMMER 50K OHM 0.25W GW TOP ADJ

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 1325921-TS63Y503KR10 80-TS63Y503KR10 TS63Y503KR10 TS63Y-50KTR-ND TS63Y503KR10
Product Name Potentiometers, Variable Resistors - Trimmer Potentiometers 0.25W Trimmer Potentiometer POT 50K OHM 1/4"""" SQ CERM SMT MT Trimmer Potentiometers Potentiometers, Variable Resistors - Trimmer Potentiometers
Technology / Construction Cermet CERMET Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); Gull Wing Leads Surface Mount Technology (SMT / SMD)
Potentiometer Type Digital Potentiometer Standard Potentiometer; Trimmer
Resistance Range 50000 ohms 50000 ohms 50000 ohms 50000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details