Vishay Precision Group Trimmer Potentiometers TS63Y502KT20

Description
Trimmer Potentiometer Turn
Request a Quote Datasheet
Description
Trimmer Potentiometer Turn
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 716-TS63Y502KT20-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
716-TS63Y502KT20-ND
Trimmer Potentiometers 716-TS63Y502KT20-ND
Trimmer Potentiometer Turn

Trimmer Potentiometer Turn

Buy Now Datasheet
SMD 4W Trimmer Potentiometer - 80-TS63Y502KT20 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4W Trimmer Potentiometer
80-TS63Y502KT20
SMD 4W Trimmer Potentiometer 80-TS63Y502KT20
Res Cermet Trimmer 5K Ohm 10% 1/4W 14(Elec)/15(Mech)Tur n 1.8mm (6.85 X 6.7 X 8mm) Gull Wing SMD Tube Product overview: TS63Y502KT20 from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, SMD, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TS63Y502KT20 can be used for catalog matching and distributor lookup.

Res Cermet Trimmer 5K Ohm 10% 1/4W 14(Elec)/15(Mech)Turn 1.8mm (6.85 X 6.7 X 8mm) Gull Wing SMD Tube Product overview: TS63Y502KT20 from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, SMD, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TS63Y502KT20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer, Cermet, 5Kohm, 14Turn, Smd; Trimpot Type Vishay - 34M8868 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Cermet, 5Kohm, 14Turn, Smd; Trimpot Type Vishay
34M8868
Trimmer, Cermet, 5Kohm, 14Turn, Smd; Trimpot Type Vishay 34M8868
TRIMMER, CERMET, 5KOHM, 14TURN, SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:5kohm; Potentiometer Mounting:Surface Mount; No. of Turns:15Turns; Product Range:TS63 Series RoHS Compliant: Yes

TRIMMER, CERMET, 5KOHM, 14TURN, SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:5kohm; Potentiometer Mounting:Surface Mount; No. of Turns:15Turns; Product Range:TS63 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 716-TS63Y502KT20-ND 80-TS63Y502KT20 34M8868
Product Name Trimmer Potentiometers SMD 4W Trimmer Potentiometer Trimmer, Cermet, 5Kohm, 14Turn, Smd; Trimpot Type Vishay
Technology / Construction Cermet CERMET Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); Gull Wing Leads Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 10 +/- % 10 +/- %
Resistance Range 5000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details