RESISTOR, TRIMMER, CERMET, 13 TURN(S), 0.25 W, 50 ohm, 1/4 INCH, SQUARE, 3 PINS, ROHS COMPLIANT Product overview: TS63Y500KR10 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25 W, 50 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25 W, 50 ohm, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TS63Y500KR10 can be used for catalog matching and distributor lookup.
SEALED,CERMET,1/4IN,
TRIMMER 50 OHM 0.25W GW TOP ADJ
Trimmer Potentiometer Turn
TRIMMER 50 OHM 0.25W GW TOP ADJ
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | 80-TS63Y500KR10 | TS63Y500KR10 | 716-TS63Y500KR10DKR-ND |
| Product Name | 0.25 W 50 ohm Resistor | SEALED,CERMET,1/4IN,15TURNS,50,10%,TOP,Y,T/R | Trimmer Potentiometers |
| Technology / Construction | CERMET | Cermet | Cermet |
| Resistance Range | 50 ohms | 50 ohms | |
| Tolerance | 10 +/- % | 10 +/- % | 10 +/- % |