Vishay Intertechnology, Inc. SMD 200 kOhm 250 mW Resistor TS63Y204KT20

Description
Resistor Trimmer, Cermet, 200 kOhm, ± 10%, 250 mW, 15 Turn, Multi Turn, Surface Mount Product overview: TS63Y204KT20 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200 kOhm, 250 mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200 kOhm, 250 mW, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TS63Y204KT20 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Resistor Trimmer, Cermet, 200 kOhm, ± 10%, 250 mW, 15 Turn, Multi Turn, Surface Mount Product overview: TS63Y204KT20 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200 kOhm, 250 mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200 kOhm, 250 mW, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TS63Y204KT20 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 200 kOhm 250 mW Resistor - 80-TS63Y204KT20 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 200 kOhm 250 mW Resistor
80-TS63Y204KT20
SMD 200 kOhm 250 mW Resistor 80-TS63Y204KT20
Resistor Trimmer, Cermet, 200 kOhm, ± 10%, 250 mW, 15 Turn, Multi Turn, Surface Mount Product overview: TS63Y204KT20 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200 kOhm, 250 mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200 kOhm, 250 mW, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TS63Y204KT20 can be used for catalog matching and distributor lookup.

Resistor Trimmer, Cermet, 200 kOhm, ± 10%, 250 mW, 15 Turn, Multi Turn, Surface Mount Product overview: TS63Y204KT20 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200 kOhm, 250 mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200 kOhm, 250 mW, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TS63Y204KT20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 716-TS63Y204KT20-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
716-TS63Y204KT20-ND
Trimmer Potentiometers 716-TS63Y204KT20-ND
Trimmer Potentiometer Turn

Trimmer Potentiometer Turn

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Potentiometers, Rheostats, and Trimmers
Product Number 80-TS63Y204KT20 716-TS63Y204KT20-ND
Product Name SMD 200 kOhm 250 mW Resistor Trimmer Potentiometers
Technology / Construction CERMET Cermet
Resistance Range 200000 ohms
Tolerance 10 +/- % 10 +/- %
Operating DC Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details