Vishay Precision Group 0.25W Resistor TS63Y203KR10

Description
20kR Cermet Trimmer Resistor, 0.25W, 10% Tol, SMT, 15 Turns Product overview: TS63Y203KR10 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TS63Y203KR10 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
20kR Cermet Trimmer Resistor, 0.25W, 10% Tol, SMT, 15 Turns Product overview: TS63Y203KR10 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TS63Y203KR10 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.25W Resistor - 80-TS63Y203KR10 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W Resistor
80-TS63Y203KR10
0.25W Resistor 80-TS63Y203KR10
20kR Cermet Trimmer Resistor, 0.25W, 10% Tol, SMT, 15 Turns Product overview: TS63Y203KR10 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TS63Y203KR10 can be used for catalog matching and distributor lookup.

20kR Cermet Trimmer Resistor, 0.25W, 10% Tol, SMT, 15 Turns Product overview: TS63Y203KR10 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TS63Y203KR10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
1184715-TS63Y203KR10
Potentiometers, Variable Resistors - Trimmer Potentiometers 1184715-TS63Y203KR10
Win Source Part Number: 1184715-TS63Y203KR10 Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: TS63 Termination Style: Gull Wing Package: Tape & Reel Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Number of Turns: 15 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 20 kOhms Dimension: Rectangular - 0.270" x 0.197" Face (6.85mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Mfr: Vishay Sfernice Other Names: TS63Y-20KDKR,TS63Y-2 0KTR,TS63Y-20KCT

Win Source Part Number: 1184715-TS63Y203KR10
Category: Potentiometers, Variable Resistors>Trimmer Potentiometers
Series: TS63
Termination Style: Gull Wing
Package: Tape & Reel
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.25W, 1/4W
Number of Turns: 15
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Resistance: 20 kOhms
Dimension: Rectangular - 0.270" x 0.197" Face (6.85mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8050
Mfr: Vishay Sfernice
Other Names: TS63Y-20KDKR,TS63Y-20KTR,TS63Y-20KCT

Buy Now Datasheet
Trimmer Potentiometers - TS63Y-20KDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
TS63Y-20KDKR-ND
Trimmer Potentiometers TS63Y-20KDKR-ND
20 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 15 Turn Top Adjustment

20 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 15 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - TS63Y-20KTR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
TS63Y-20KTR-ND
Trimmer Potentiometers TS63Y-20KTR-ND
20 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 15 Turn Top Adjustment

20 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 15 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - TS63Y-20KCT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
TS63Y-20KCT-ND
Trimmer Potentiometers TS63Y-20KCT-ND
20 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 15 Turn Top Adjustment

20 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 15 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometer 20Kohm 13Turn Smd; Trimpot Type Vishay - 72M6985 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 20Kohm 13Turn Smd; Trimpot Type Vishay
72M6985
Trimmer Potentiometer 20Kohm 13Turn Smd; Trimpot Type Vishay 72M6985
TRIMMER POTENTIOMETER 20KOHM 13TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:20kohm; Potentiometer Mounting:Surface Mount; No. of Turns:13Turns; Product Range:TS93 Series RoHS Compliant: Yes

TRIMMER POTENTIOMETER 20KOHM 13TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:20kohm; Potentiometer Mounting:Surface Mount; No. of Turns:13Turns; Product Range:TS93 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Trimmer, Potentiometer 20Kohm 13Turn Smd; Trimpot Type Vishay - 66C2024 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Potentiometer 20Kohm 13Turn Smd; Trimpot Type Vishay
66C2024
Trimmer, Potentiometer 20Kohm 13Turn Smd; Trimpot Type Vishay 66C2024
TRIMMER, POTENTIOMETER 20KOHM 13TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:20kohm; Potentiometer Mounting:Surface Mount; No. of Turns:13Turns; Product Range:TS93 Series RoHS Compliant: Yes

TRIMMER, POTENTIOMETER 20KOHM 13TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:20kohm; Potentiometer Mounting:Surface Mount; No. of Turns:13Turns; Product Range:TS93 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 80-TS63Y203KR10 1184715-TS63Y203KR10 TS63Y-20KDKR-ND 72M6985
Product Name 0.25W Resistor Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometer 20Kohm 13Turn Smd; Trimpot Type Vishay
Technology / Construction CERMET Cermet Cermet Cermet
Resistance Range 20000 ohms 20000 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers