Vishay Precision Group SEALED,CERMET,1/4IN,15TURNS,2K,10%,TOP,Y,TUBES TS63Y202KT20

Description
SEALED,CERMET,1/4IN, 15TURNS,2K,10%,TOP,Y ,TUBES
Request a Quote Datasheet
Description
SEALED,CERMET,1/4IN, 15TURNS,2K,10%,TOP,Y ,TUBES
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SEALED,CERMET,1/4IN,15TURNS,2K,10%,TOP,Y,TUBES - TS63Y202KT20 - ASAP Semiconductor LLC
Anaheim, CA, United States
SEALED,CERMET,1/4IN,15TURNS,2K,10%,TOP,Y,TUBES
TS63Y202KT20
SEALED,CERMET,1/4IN,15TURNS,2K,10%,TOP,Y,TUBES TS63Y202KT20
SEALED,CERMET,1/4IN, 15TURNS,2K,10%,TOP,Y ,TUBES

SEALED,CERMET,1/4IN,15TURNS,2K,10%,TOP,Y,TUBES

Supplier's Site
Trimmer Potentiometers - 716-TS63Y202KT20-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
716-TS63Y202KT20-ND
Trimmer Potentiometers 716-TS63Y202KT20-ND
Trimmer Potentiometer Turn

Trimmer Potentiometer Turn

Buy Now Datasheet
SMD Resistor - 80-TS63Y202KT20 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Resistor
80-TS63Y202KT20
SMD Resistor 80-TS63Y202KT20
Trimmer Resistors - SMD 1/4" SQ 2K Product overview: TS63Y202KT20 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TS63Y202KT20 can be used for catalog matching and distributor lookup.

Trimmer Resistors - SMD 1/4" SQ 2K Product overview: TS63Y202KT20 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TS63Y202KT20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer, Pot, 2K, 15Turn, Smd; Track Resistance Vishay - 34M8867 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 2K, 15Turn, Smd; Track Resistance Vishay
34M8867
Trimmer, Pot, 2K, 15Turn, Smd; Track Resistance Vishay 34M8867
TRIMMER, POT, 2K, 15TURN, SMD; Track Resistance:2kohm; No. of Turns:13Turns; Potentiometer Mounting:Surface Mount Device; Product Range:TS63Y Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

TRIMMER, POT, 2K, 15TURN, SMD; Track Resistance:2kohm; No. of Turns:13Turns; Potentiometer Mounting:Surface Mount Device; Product Range:TS63Y Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site Datasheet
Trimmer Potentiometers - TS63Y202KT20 - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
TS63Y202KT20
Trimmer Potentiometers TS63Y202KT20
SFERNICE POTENTIOMETERS & TRIMME

SFERNICE POTENTIOMETERS & TRIMME

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number TS63Y202KT20 716-TS63Y202KT20-ND 80-TS63Y202KT20 34M8867 TS63Y202KT20
Product Name SEALED,CERMET,1/4IN,15TURNS,2K,10%,TOP,Y,TUBES Trimmer Potentiometers SMD Resistor Trimmer, Pot, 2K, 15Turn, Smd; Track Resistance Vishay Trimmer Potentiometers
Technology / Construction Cermet Cermet CERMET Cermet
Tolerance 10 +/- % 10 +/- % 10 +/- % 10 +/- % 10 +/- %
Mounting / Packaging Surface Mount Technology (SMT / SMD); Gull Wing Leads Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); Gull Wing Leads; Surface Mount
Potentiometer Type Standard Potentiometer; Trimmer
Resistance Range 2000 ohms 2000 ohms
Unlock Full Specs
to access all available technical data