Vishay Precision Group Trimmer Potentiometers - TS63Y202KR10 TS63Y202KR10

Description
Manufacturer: Vishay Win Source Part Number: 937629-TS63Y202KR10 Series: TS63 Features: 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet Turn Top Adjustment Package: Reel - TR Mounting: Surface Mount Categories: Potentiometers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Other Part Number: TS63Y-2.0KTR, TS63Y-2.0KDKR, TS63Y-2.0KCT
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 937629-TS63Y202KR10 Series: TS63 Features: 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet Turn Top Adjustment Package: Reel - TR Mounting: Surface Mount Categories: Potentiometers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Other Part Number: TS63Y-2.0KTR, TS63Y-2.0KDKR, TS63Y-2.0KCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Trimmer Potentiometers - TS63Y202KR10
937629-TS63Y202KR10
Trimmer Potentiometers - TS63Y202KR10 937629-TS63Y202KR10
Manufacturer: Vishay Win Source Part Number: 937629-TS63Y202KR10 Series: TS63 Features: 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet Turn Top Adjustment Package: Reel - TR Mounting: Surface Mount Categories: Potentiometers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Other Part Number: TS63Y-2.0KTR, TS63Y-2.0KDKR, TS63Y-2.0KCT

Manufacturer: Vishay
Win Source Part Number: 937629-TS63Y202KR10
Series: TS63
Features: 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet Turn Top Adjustment
Package: Reel - TR
Mounting: Surface Mount
Categories: Potentiometers
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.8050
Other Part Number: TS63Y-2.0KTR, TS63Y-2.0KDKR, TS63Y-2.0KCT

Buy Now Datasheet
0.25W Resistor - 80-TS63Y202KR10 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W Resistor
80-TS63Y202KR10
0.25W Resistor 80-TS63Y202KR10
Cermet Trimmer Resistor, 2kΩ, 10%, 0.25W, 15 Turn, SM Product overview: TS63Y202KR10 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TS63Y202KR10 can be used for catalog matching and distributor lookup.

Cermet Trimmer Resistor, 2kΩ, 10%, 0.25W, 15 Turn, SM Product overview: TS63Y202KR10 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TS63Y202KR10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - TS63Y-2.0KDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
TS63Y-2.0KDKR-ND
Trimmer Potentiometers TS63Y-2.0KDKR-ND
2 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 15 Turn Top Adjustment

2 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 15 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - TS63Y-2.0KCT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
TS63Y-2.0KCT-ND
Trimmer Potentiometers TS63Y-2.0KCT-ND
2 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 15 Turn Top Adjustment

2 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 15 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - TS63Y-2.0KTR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
TS63Y-2.0KTR-ND
Trimmer Potentiometers TS63Y-2.0KTR-ND
2 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 15 Turn Top Adjustment

2 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 15 Turn Top Adjustment

Buy Now Datasheet
Potentiometers, Variable Resistors - Trimmer Potentiometers - TS63Y202KR10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Trimmer Potentiometers
TS63Y202KR10
Potentiometers, Variable Resistors - Trimmer Potentiometers TS63Y202KR10
TRIMMER 2K OHM 0.25W GW TOP ADJ

TRIMMER 2K OHM 0.25W GW TOP ADJ

Supplier's Site
Trimmer;Cermet;Rest 2 Kilohms;SMD;15 Turns;Linear;Pwr-Rtg 0.25W - 70218797 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 2 Kilohms;SMD;15 Turns;Linear;Pwr-Rtg 0.25W
70218797
Trimmer;Cermet;Rest 2 Kilohms;SMD;15 Turns;Linear;Pwr-Rtg 0.25W 70218797
Trimmer;Cermet;Rest 2 Kilohms;SMD;15 Turns;Linear;Pwr-Rtg 0.25W

Trimmer;Cermet;Rest 2 Kilohms;SMD;15 Turns;Linear;Pwr-Rtg 0.25W

Supplier's Site
Trimmer Potentiometer 2Kohm 13Turn Smd; Trimpot Type Vishay - 72M6984 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 2Kohm 13Turn Smd; Trimpot Type Vishay
72M6984
Trimmer Potentiometer 2Kohm 13Turn Smd; Trimpot Type Vishay 72M6984
TRIMMER POTENTIOMETER 2KOHM 13TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:2kohm; Potentiometer Mounting:Surface Mount; No. of Turns:13Turns; Product Range:TS93 Series RoHS Compliant: Yes

TRIMMER POTENTIOMETER 2KOHM 13TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:2kohm; Potentiometer Mounting:Surface Mount; No. of Turns:13Turns; Product Range:TS93 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Resistors
Product Number 937629-TS63Y202KR10 80-TS63Y202KR10 TS63Y-2.0KDKR-ND TS63Y202KR10 70218797 72M6984
Product Name Trimmer Potentiometers - TS63Y202KR10 0.25W Resistor Trimmer Potentiometers Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer;Cermet;Rest 2 Kilohms;SMD;15 Turns;Linear;Pwr-Rtg 0.25W Trimmer Potentiometer 2Kohm 13Turn Smd; Trimpot Type Vishay
Technology / Construction Cermet CERMET Cermet Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); Gull Wing Leads Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Potentiometer Type Digital Potentiometer Standard Potentiometer; Trimmer Trimmer
Resistance Range 2000 ohms 2000 ohms 2000 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details