RESISTOR, TRIMMER, CERMET, 13 TURN(S), 0.25 W, 200 ohm, 1/4 INCH, SQUARE, 3 PINS, ROHS COMPLIANT Product overview: TS63Y201KR10 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25 W, 200 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25 W, 200 ohm, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TS63Y201KR10 can be used for catalog matching and distributor lookup.
POT 200ohm 1/4"""" SQ CERM SMT MT
200 Ohms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 15 Turn Top Adjustment
200 Ohms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 15 Turn Top Adjustment
200 Ohms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 15 Turn Top Adjustment
TRIMMER POTENTIOMETER 200 OHM 13TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:200ohm; Potentiometer Mounting:Surface Mount; No. of Turns:13Turns; Product Range:TS93 Series RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 80-TS63Y201KR10 | TS63Y201KR10 | TS63Y-200TR-ND | 72M6983 |
| Product Name | 0.25 W 200 ohm Resistor | POT 200 OHM 1/4"""" SQ CERM SMT MT | Trimmer Potentiometers | Trimmer Potentiometer 200 Ohm 13Turn Smd; Trimpot Type Vishay |
| Technology / Construction | CERMET | Cermet | Cermet | Cermet |
| Resistance Range | 200 ohms | 200 ohms | 200 ohms | |
| Tolerance | 10 +/- % | 10 +/- % | ||
| Standards and Certifications | RoHS | RoHS |