Trimmer Resistors - SMD 1/4" SQ 20 Product overview: TS63Y200KT20 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TS63Y200KT20 can be used for catalog matching and distributor lookup.
Trimmer Potentiometer Turn
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | 80-TS63Y200KT20 | 716-TS63Y200KT20-ND |
| Product Name | SMD Resistor | Trimmer Potentiometers |
| Technology / Construction | CERMET | Cermet |
| Resistance Range | 20 ohms | 20 ohms |
| Tolerance | 10 +/- % | 10 +/- % |
| Operating DC Voltage | 250 volts |