Vishay Precision Group POT 100K OHM 1/4"""" SQ CERM SMT MT TS63Y104KR10

Description
POT 100Kohm 1/4"""" SQ CERM SMT MT
Request a Quote Datasheet
Description
POT 100Kohm 1/4"""" SQ CERM SMT MT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
POT 100K OHM 1/4
Anaheim, CA, United States
POT 100K OHM 1/4"""" SQ CERM SMT MT
TS63Y104KR10
POT 100K OHM 1/4"""" SQ CERM SMT MT TS63Y104KR10
POT 100Kohm 1/4"""" SQ CERM SMT MT

POT 100Kohm 1/4"""" SQ CERM SMT MT

Supplier's Site
Trimmer Potentiometers - TS63Y-100KTR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
TS63Y-100KTR-ND
Trimmer Potentiometers TS63Y-100KTR-ND
100 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 15 Turn Top Adjustment

100 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 15 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - TS63Y-100KDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
TS63Y-100KDKR-ND
Trimmer Potentiometers TS63Y-100KDKR-ND
100 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 15 Turn Top Adjustment

100 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 15 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - TS63Y-100KCT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
TS63Y-100KCT-ND
Trimmer Potentiometers TS63Y-100KCT-ND
100 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 15 Turn Top Adjustment

100 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 15 Turn Top Adjustment

Buy Now Datasheet
SMD 0.25W Resistor - 80-TS63Y104KR10 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.25W Resistor
80-TS63Y104KR10
SMD 0.25W Resistor 80-TS63Y104KR10
100kR Cermet Trimmer Resistor, 0.25W, 10% Tol, SMD Product overview: TS63Y104KR10 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TS63Y104KR10 can be used for catalog matching and distributor lookup.

100kR Cermet Trimmer Resistor, 0.25W, 10% Tol, SMD Product overview: TS63Y104KR10 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TS63Y104KR10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRIMMER 100K OHM 0.25W SMD - 875-TS63Y104KR10 - Utmel Electronic Limited
Hong Kong, China
TRIMMER 100K OHM 0.25W SMD
875-TS63Y104KR10
TRIMMER 100K OHM 0.25W SMD 875-TS63Y104KR10
TRIMMER 100K OHM 0.25W SMD

TRIMMER 100K OHM 0.25W SMD

Supplier's Site
Trimmer Potentiometers - TS63Y104KR10 - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
TS63Y104KR10
Trimmer Potentiometers TS63Y104KR10
TRIMMER 100K OHM 0.25W GW TOP

TRIMMER 100K OHM 0.25W GW TOP

Supplier's Site Datasheet
Trimmer Potentiometer 100Kohm 13Turn Smd, Full Reel; Trimpot Type Vishay - 70M6502 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 100Kohm 13Turn Smd, Full Reel; Trimpot Type Vishay
70M6502
Trimmer Potentiometer 100Kohm 13Turn Smd, Full Reel; Trimpot Type Vishay 70M6502
TRIMMER POTENTIOMETER 100KOHM 13TURN SMD, FULL REEL; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100kohm; Potentiometer Mounting:Surface Mount; No. of Turns:13Turns; Qualification:- RoHS Compliant: Yes

TRIMMER POTENTIOMETER 100KOHM 13TURN SMD, FULL REEL; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100kohm; Potentiometer Mounting:Surface Mount; No. of Turns:13Turns; Qualification:- RoHS Compliant: Yes

Supplier's Site
Trimmer Potentiometer 100Kohm 13Turn Smd; Trimpot Type Vishay - 72M6982 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 100Kohm 13Turn Smd; Trimpot Type Vishay
72M6982
Trimmer Potentiometer 100Kohm 13Turn Smd; Trimpot Type Vishay 72M6982
TRIMMER POTENTIOMETER 100KOHM 13TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100kohm; Potentiometer Mounting:Surface Mount; No. of Turns:13Turns; Product Range:TS63Y Series RoHS Compliant: Yes

TRIMMER POTENTIOMETER 100KOHM 13TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100kohm; Potentiometer Mounting:Surface Mount; No. of Turns:13Turns; Product Range:TS63Y Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers Resistors
Product Number TS63Y104KR10 TS63Y-100KTR-ND 80-TS63Y104KR10 875-TS63Y104KR10 TS63Y104KR10 70M6502
Product Name POT 100K OHM 1/4"""" SQ CERM SMT MT Trimmer Potentiometers SMD 0.25W Resistor TRIMMER 100K OHM 0.25W SMD Trimmer Potentiometers Trimmer Potentiometer 100Kohm 13Turn Smd, Full Reel; Trimpot Type Vishay
Technology / Construction Cermet Cermet CERMET Cermet; Cermet Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); Gull Wing Leads Surface Mount Technology (SMT / SMD); Gull Wing Leads; Surface Mount Surface Mount Technology (SMT / SMD); Gull Wing Leads; Surface Mount Surface Mount Technology (SMT / SMD)
Resistance Range 100000 ohms 100000 ohms 100000 ohms 100000 ohms
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 10 +/- % 10 +/- % 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data