Vishay Precision Group Potentiometers, Variable Resistors - Trimmer Potentiometers TS63Y103KT20

Description
Win Source Part Number: 1007983-TS63Y103KT20 Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: * Package: Tube Standard Package: 50 ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Mfr: Vishay Sfernice Other Names: 716-TS63Y103KT20
Request a Quote Datasheet
Description
Win Source Part Number: 1007983-TS63Y103KT20 Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: * Package: Tube Standard Package: 50 ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Mfr: Vishay Sfernice Other Names: 716-TS63Y103KT20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
1007983-TS63Y103KT20
Potentiometers, Variable Resistors - Trimmer Potentiometers 1007983-TS63Y103KT20
Win Source Part Number: 1007983-TS63Y103KT20 Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: * Package: Tube Standard Package: 50 ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Mfr: Vishay Sfernice Other Names: 716-TS63Y103KT20

Win Source Part Number: 1007983-TS63Y103KT20
Category: Potentiometers, Variable Resistors>Trimmer Potentiometers
Series: *
Package: Tube
Standard Package: 50
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8050
Mfr: Vishay Sfernice
Other Names: 716-TS63Y103KT20

Buy Now
0.25 W 10000 ohm Resistor - 80-TS63Y103KT20 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25 W 10000 ohm Resistor
80-TS63Y103KT20
0.25 W 10000 ohm Resistor 80-TS63Y103KT20
RESISTOR, TRIMMER, CERMET, 14 TURN(S), 0.25 W, 10000 ohm, 1/4 INCH, SQUARE, 3 PINS, ROHS COMPLIANT Product overview: TS63Y103KT20 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25 W, 10000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25 W, 10000 ohm, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TS63Y103KT20 can be used for catalog matching and distributor lookup.

RESISTOR, TRIMMER, CERMET, 14 TURN(S), 0.25 W, 10000 ohm, 1/4 INCH, SQUARE, 3 PINS, ROHS COMPLIANT Product overview: TS63Y103KT20 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25 W, 10000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25 W, 10000 ohm, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TS63Y103KT20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 716-TS63Y103KT20-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
716-TS63Y103KT20-ND
Trimmer Potentiometers 716-TS63Y103KT20-ND
Trimmer Potentiometer Turn

Trimmer Potentiometer Turn

Buy Now Datasheet
Trimmer, Pot, 10K, 15Turn, Smd; Track Resistance Vishay - 34M8866 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 10K, 15Turn, Smd; Track Resistance Vishay
34M8866
Trimmer, Pot, 10K, 15Turn, Smd; Track Resistance Vishay 34M8866
TRIMMER, POT, 10K, 15TURN, SMD; Track Resistance:10kohm; No. of Turns:13Turns; Potentiometer Mounting:Surface Mount Device; Product Range:TS63Y Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

TRIMMER, POT, 10K, 15TURN, SMD; Track Resistance:10kohm; No. of Turns:13Turns; Potentiometer Mounting:Surface Mount Device; Product Range:TS63Y Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site Datasheet
Trimmer Potentiometers - TS63Y103KT20 - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
TS63Y103KT20
Trimmer Potentiometers TS63Y103KT20
SFERNICE POTENTIOMETERS & TRIMME

SFERNICE POTENTIOMETERS & TRIMME

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers
Product Number 1007983-TS63Y103KT20 80-TS63Y103KT20 716-TS63Y103KT20-ND 34M8866 TS63Y103KT20
Product Name Potentiometers, Variable Resistors - Trimmer Potentiometers 0.25 W 10000 ohm Resistor Trimmer Potentiometers Trimmer, Pot, 10K, 15Turn, Smd; Track Resistance Vishay Trimmer Potentiometers
Potentiometer Type Digital Potentiometer Standard Potentiometer; Trimmer
Technology / Construction CERMET Cermet Cermet
Resistance Range 10000 ohms 10000 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- % 10 +/- %
Operating DC Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details