Vishay Precision Group 0.25 W 1000 ohm Resistor TS63Y102KT20

Description
RESISTOR, TRIMMER, CERMET, 14 TURN(S), 0.25 W, 1000 ohm, 1/4 INCH, SQUARE, 3 PINS, ROHS COMPLIANT Product overview: TS63Y102KT20 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25 W, 1000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25 W, 1000 ohm, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TS63Y102KT20 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RESISTOR, TRIMMER, CERMET, 14 TURN(S), 0.25 W, 1000 ohm, 1/4 INCH, SQUARE, 3 PINS, ROHS COMPLIANT Product overview: TS63Y102KT20 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25 W, 1000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25 W, 1000 ohm, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TS63Y102KT20 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.25 W 1000 ohm Resistor - 80-TS63Y102KT20 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25 W 1000 ohm Resistor
80-TS63Y102KT20
0.25 W 1000 ohm Resistor 80-TS63Y102KT20
RESISTOR, TRIMMER, CERMET, 14 TURN(S), 0.25 W, 1000 ohm, 1/4 INCH, SQUARE, 3 PINS, ROHS COMPLIANT Product overview: TS63Y102KT20 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25 W, 1000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25 W, 1000 ohm, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TS63Y102KT20 can be used for catalog matching and distributor lookup.

RESISTOR, TRIMMER, CERMET, 14 TURN(S), 0.25 W, 1000 ohm, 1/4 INCH, SQUARE, 3 PINS, ROHS COMPLIANT Product overview: TS63Y102KT20 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25 W, 1000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25 W, 1000 ohm, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TS63Y102KT20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 716-TS63Y102KT20-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
716-TS63Y102KT20-ND
Trimmer Potentiometers 716-TS63Y102KT20-ND
Trimmer Potentiometer Turn

Trimmer Potentiometer Turn

Buy Now Datasheet
Trimmer, Pot, 1K, 15Turn, Smd; Track Resistance Vishay - 26M4467 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 1K, 15Turn, Smd; Track Resistance Vishay
26M4467
Trimmer, Pot, 1K, 15Turn, Smd; Track Resistance Vishay 26M4467
TRIMMER, POT, 1K, 15TURN, SMD; Track Resistance:1kohm; No. of Turns:13Turns; Potentiometer Mounting:Surface Mount Device; Product Range:TS63Y Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

TRIMMER, POT, 1K, 15TURN, SMD; Track Resistance:1kohm; No. of Turns:13Turns; Potentiometer Mounting:Surface Mount Device; Product Range:TS63Y Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site Datasheet
Res Cermet Trimmer 1K Ohm 10% 0.25W(1/4W) 14(Elec)/15(Mech)Turn 1.8mm (6.85 X 6.7 X 8mm) Gull Wing SMD Tube - 875-TS63Y102KT20 - Utmel Electronic Limited
Hong Kong, China
Res Cermet Trimmer 1K Ohm 10% 0.25W(1/4W) 14(Elec)/15(Mech)Turn 1.8mm (6.85 X 6.7 X 8mm) Gull Wing SMD Tube
875-TS63Y102KT20
Res Cermet Trimmer 1K Ohm 10% 0.25W(1/4W) 14(Elec)/15(Mech)Turn 1.8mm (6.85 X 6.7 X 8mm) Gull Wing SMD Tube 875-TS63Y102KT20
Res Cermet Trimmer 1K Ohm 10% 0.25W(1/4W) 14(Elec)/15(Mech)Tur n 1.8mm (6.85 X 6.7 X 8mm) Gull Wing SMD Tube

Res Cermet Trimmer 1K Ohm 10% 0.25W(1/4W) 14(Elec)/15(Mech)Turn 1.8mm (6.85 X 6.7 X 8mm) Gull Wing SMD Tube

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 80-TS63Y102KT20 716-TS63Y102KT20-ND 26M4467 875-TS63Y102KT20
Product Name 0.25 W 1000 ohm Resistor Trimmer Potentiometers Trimmer, Pot, 1K, 15Turn, Smd; Track Resistance Vishay Res Cermet Trimmer 1K Ohm 10% 0.25W(1/4W) 14(Elec)/15(Mech)Turn 1.8mm (6.85 X 6.7 X 8mm) Gull Wing SMD Tube
Technology / Construction CERMET Cermet Cermet; Cermet
Resistance Range 1000 ohms 1000 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- % 10 +/- %
Operating DC Voltage 250 volts 250 volts
Operating AC Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers