Vishay Precision Group SMD 0.25W Resistor TS63Y102KR10

Description
1kR 0.25W Cermet Trimmer Resistor, Surface Mount, 15 Turns Product overview: TS63Y102KR10 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TS63Y102KR10 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1kR 0.25W Cermet Trimmer Resistor, Surface Mount, 15 Turns Product overview: TS63Y102KR10 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TS63Y102KR10 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.25W Resistor - 80-TS63Y102KR10 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.25W Resistor
80-TS63Y102KR10
SMD 0.25W Resistor 80-TS63Y102KR10
1kR 0.25W Cermet Trimmer Resistor, Surface Mount, 15 Turns Product overview: TS63Y102KR10 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TS63Y102KR10 can be used for catalog matching and distributor lookup.

1kR 0.25W Cermet Trimmer Resistor, Surface Mount, 15 Turns Product overview: TS63Y102KR10 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TS63Y102KR10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - TS63Y-1.0KCT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
TS63Y-1.0KCT-ND
Trimmer Potentiometers TS63Y-1.0KCT-ND
1 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 15 Turn Top Adjustment

1 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 15 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - TS63Y-1.0KTR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
TS63Y-1.0KTR-ND
Trimmer Potentiometers TS63Y-1.0KTR-ND
1 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 15 Turn Top Adjustment

1 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 15 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - TS63Y-1.0KDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
TS63Y-1.0KDKR-ND
Trimmer Potentiometers TS63Y-1.0KDKR-ND
1 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 15 Turn Top Adjustment

1 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 15 Turn Top Adjustment

Buy Now Datasheet
Laguna Hills, CA, United States
Trimmer Potentiometers - TS63Y102KR10
937628-TS63Y102KR10
Trimmer Potentiometers - TS63Y102KR10 937628-TS63Y102KR10
Manufacturer: Vishay Win Source Part Number: 937628-TS63Y102KR10 Series: TS63 Features: 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet Turn Top Adjustment Package: Reel - TR Mounting: Surface Mount Categories: Potentiometers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Other Part Number: TS63Y-1.0KCT, TS63Y-1.0KTR, TS63Y-1.0KDKR

Manufacturer: Vishay
Win Source Part Number: 937628-TS63Y102KR10
Series: TS63
Features: 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet Turn Top Adjustment
Package: Reel - TR
Mounting: Surface Mount
Categories: Potentiometers
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.8050
Other Part Number: TS63Y-1.0KCT, TS63Y-1.0KTR, TS63Y-1.0KDKR

Buy Now Datasheet
SEALED,CERMET,1/4IN,15TURNS,1K,10%,TOP,Y,T/R - TS63Y102KR10 - ASAP Semiconductor LLC
Anaheim, CA, United States
SEALED,CERMET,1/4IN,15TURNS,1K,10%,TOP,Y,T/R
TS63Y102KR10
SEALED,CERMET,1/4IN,15TURNS,1K,10%,TOP,Y,T/R TS63Y102KR10
SEALED,CERMET,1/4IN, 15TURNS,1K,10%,TOP,Y ,T/R

SEALED,CERMET,1/4IN,15TURNS,1K,10%,TOP,Y,T/R

Supplier's Site
Trimmer Potentiometer 1Kohm 13Turn Smd; Trimpot Type Vishay - 72M6980 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 1Kohm 13Turn Smd; Trimpot Type Vishay
72M6980
Trimmer Potentiometer 1Kohm 13Turn Smd; Trimpot Type Vishay 72M6980
TRIMMER POTENTIOMETER 1KOHM 13TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Surface Mount; No. of Turns:15Turns; Product Range:TS63 Series RoHS Compliant: Yes

TRIMMER POTENTIOMETER 1KOHM 13TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Surface Mount; No. of Turns:15Turns; Product Range:TS63 Series RoHS Compliant: Yes

Supplier's Site
Trimmer, Potentiometer 1Kohm 13Turn Smd; Trimpot Type Vishay - 70M6500 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Potentiometer 1Kohm 13Turn Smd; Trimpot Type Vishay
70M6500
Trimmer, Potentiometer 1Kohm 13Turn Smd; Trimpot Type Vishay 70M6500
TRIMMER, POTENTIOMETER 1KOHM 13TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Surface Mount; No. of Turns:15Turns; Product Range:TS63 Series RoHS Compliant: Yes

TRIMMER, POTENTIOMETER 1KOHM 13TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Surface Mount; No. of Turns:15Turns; Product Range:TS63 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 80-TS63Y102KR10 TS63Y-1.0KCT-ND 937628-TS63Y102KR10 TS63Y102KR10 72M6980
Product Name SMD 0.25W Resistor Trimmer Potentiometers Trimmer Potentiometers - TS63Y102KR10 SEALED,CERMET,1/4IN,15TURNS,1K,10%,TOP,Y,T/R Trimmer Potentiometer 1Kohm 13Turn Smd; Trimpot Type Vishay
Technology / Construction CERMET Cermet Cermet Cermet Cermet
Resistance Range 1000 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers