Vishay Precision Group SEALED,CERMET,1/4IN,100U,10%,T/R TS63Y101KR10

Description
SEALED,CERMET,1/4IN, 100U,10%,T/R
Request a Quote Datasheet
Description
SEALED,CERMET,1/4IN, 100U,10%,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SEALED,CERMET,1/4IN,100U,10%,T/R - TS63Y101KR10 - ASAP Semiconductor LLC
Anaheim, CA, United States
SEALED,CERMET,1/4IN,100U,10%,T/R
TS63Y101KR10
SEALED,CERMET,1/4IN,100U,10%,T/R TS63Y101KR10
SEALED,CERMET,1/4IN, 100U,10%,T/R

SEALED,CERMET,1/4IN,100U,10%,T/R

Supplier's Site
Trimmer Potentiometers - TS63Y-100TR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
TS63Y-100TR-ND
Trimmer Potentiometers TS63Y-100TR-ND
100 Ohms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 15 Turn Top Adjustment

100 Ohms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 15 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - TS63Y-100CT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
TS63Y-100CT-ND
Trimmer Potentiometers TS63Y-100CT-ND
100 Ohms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 15 Turn Top Adjustment

100 Ohms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 15 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - TS63Y-100DKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
TS63Y-100DKR-ND
Trimmer Potentiometers TS63Y-100DKR-ND
100 Ohms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 15 Turn Top Adjustment

100 Ohms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 15 Turn Top Adjustment

Buy Now Datasheet
100 OHM 0.25W Trimmer Potentiometer - 80-TS63Y101KR10 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100 OHM 0.25W Trimmer Potentiometer
80-TS63Y101KR10
100 OHM 0.25W Trimmer Potentiometer 80-TS63Y101KR10
TRIMMER 100 OHM 0.25W GW TOP ADJ Product overview: TS63Y101KR10 from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 100 OHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TS63Y101KR10 can be used for catalog matching and distributor lookup.

TRIMMER 100 OHM 0.25W GW TOP ADJ Product overview: TS63Y101KR10 from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 100 OHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TS63Y101KR10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometer 100 Ohm 13Turn Smd; Trimpot Type Vishay - 72M6979 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 100 Ohm 13Turn Smd; Trimpot Type Vishay
72M6979
Trimmer Potentiometer 100 Ohm 13Turn Smd; Trimpot Type Vishay 72M6979
TRIMMER POTENTIOMETER 100 OHM 13TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100ohm; Potentiometer Mounting:Surface Mount; No. of Turns:13Turns; Product Range:TS93 Series RoHS Compliant: Yes

TRIMMER POTENTIOMETER 100 OHM 13TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100ohm; Potentiometer Mounting:Surface Mount; No. of Turns:13Turns; Product Range:TS93 Series RoHS Compliant: Yes

Supplier's Site
Trimmer, Potentiometer 100 Ohm 13Turn Smd, Full Reel; Trimpot Type Vishay - 66C2014 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Potentiometer 100 Ohm 13Turn Smd, Full Reel; Trimpot Type Vishay
66C2014
Trimmer, Potentiometer 100 Ohm 13Turn Smd, Full Reel; Trimpot Type Vishay 66C2014
TRIMMER, POTENTIOMETER 100 OHM 13TURN SMD, FULL REEL; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100ohm; Potentiometer Mounting:Surface Mount; No. of Turns:13Turns; Qualification:- RoHS Compliant: Yes

TRIMMER, POTENTIOMETER 100 OHM 13TURN SMD, FULL REEL; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100ohm; Potentiometer Mounting:Surface Mount; No. of Turns:13Turns; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number TS63Y101KR10 TS63Y-100TR-ND 80-TS63Y101KR10 72M6979
Product Name SEALED,CERMET,1/4IN,100U,10%,T/R Trimmer Potentiometers 100 OHM 0.25W Trimmer Potentiometer Trimmer Potentiometer 100 Ohm 13Turn Smd; Trimpot Type Vishay
Technology / Construction Cermet Cermet CERMET Cermet
Tolerance 10 +/- % 10 +/- % 10 +/- %
Mounting / Packaging Surface Mount Technology (SMT / SMD); Gull Wing Leads Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Trimmer
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details