TRIMMER, POT -000 OHM 13TURN SMD, FULL REEL; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:50kohm; Potentiometer Mounting:Surface Mount; No. of Turns:13Turns; Product Range:TS93 SeriesRoHS Compliant: Yes
TRIMMER POTENTIOMETER 50KOHM 15TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:50kohm; Potentiometer Mounting:Surface Mount; No. of Turns:13Turns; Product Range:TS93 Series RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 66C2039 | 58R2608 |
| Product Name | Trimmer, Pot -000 Ohm 13Turn Smd, Full Reel; Trimpot Type Vishay | Trimmer Potentiometer 50Kohm 15Turn Smd; Trimpot Type Vishay |
| Configuration | Single Resistor | Single Resistor |