Vishay Precision Group Trimmer Potentiometer 2Kohm 13Turn Smd; Trimpot Type Vishay TS63Y-2K-10-D06

Description
TRIMMER POTENTIOMETER 2KOHM 13TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:2kohm; Potentiometer Mounting:Surface Mount; No. of Turns:13Turns; Product Range:TS93 Series RoHS Compliant: Yes
Datasheet
Description
TRIMMER POTENTIOMETER 2KOHM 13TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:2kohm; Potentiometer Mounting:Surface Mount; No. of Turns:13Turns; Product Range:TS93 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometer 2Kohm 13Turn Smd; Trimpot Type Vishay - 46M3177 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 2Kohm 13Turn Smd; Trimpot Type Vishay
46M3177
Trimmer Potentiometer 2Kohm 13Turn Smd; Trimpot Type Vishay 46M3177
TRIMMER POTENTIOMETER 2KOHM 13TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:2kohm; Potentiometer Mounting:Surface Mount; No. of Turns:13Turns; Product Range:TS93 Series RoHS Compliant: Yes

TRIMMER POTENTIOMETER 2KOHM 13TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:2kohm; Potentiometer Mounting:Surface Mount; No. of Turns:13Turns; Product Range:TS93 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 46M3177
Product Name Trimmer Potentiometer 2Kohm 13Turn Smd; Trimpot Type Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2C560J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details