Vishay Precision Group Trimmer Potentiometer 200 Ohm 13Turn; Trimpot Type Vishay TS63Y-200-10-D06

Description
TRIMMER POTENTIOMETER 200 OHM 13TURN; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:200ohm; Potentiometer Mounting:Surface Mount; No. of Turns:14Turns; Product Range:TS63Y Series RoHS Compliant: Yes
Datasheet
Description
TRIMMER POTENTIOMETER 200 OHM 13TURN; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:200ohm; Potentiometer Mounting:Surface Mount; No. of Turns:14Turns; Product Range:TS63Y Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometer 200 Ohm 13Turn; Trimpot Type Vishay - 46M3178 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 200 Ohm 13Turn; Trimpot Type Vishay
46M3178
Trimmer Potentiometer 200 Ohm 13Turn; Trimpot Type Vishay 46M3178
TRIMMER POTENTIOMETER 200 OHM 13TURN; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:200ohm; Potentiometer Mounting:Surface Mount; No. of Turns:14Turns; Product Range:TS63Y Series RoHS Compliant: Yes

TRIMMER POTENTIOMETER 200 OHM 13TURN; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:200ohm; Potentiometer Mounting:Surface Mount; No. of Turns:14Turns; Product Range:TS63Y Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 46M3178
Product Name Trimmer Potentiometer 200 Ohm 13Turn; Trimpot Type Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1468291 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details