Vishay Precision Group Trimmer Potentiometer 100Kohm 13Turn Smd; Trimpot Type Vishay TS63Y-100K-10-D06

Description
TRIMMER POTENTIOMETER 100KOHM 13TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100kohm; Potentiometer Mounting:Surface Mount; No. of Turns:13Turns; Product Range:TS93 Series RoHS Compliant: Yes
Datasheet
Description
TRIMMER POTENTIOMETER 100KOHM 13TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100kohm; Potentiometer Mounting:Surface Mount; No. of Turns:13Turns; Product Range:TS93 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometer 100Kohm 13Turn Smd; Trimpot Type Vishay - 95B8060 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 100Kohm 13Turn Smd; Trimpot Type Vishay
95B8060
Trimmer Potentiometer 100Kohm 13Turn Smd; Trimpot Type Vishay 95B8060
TRIMMER POTENTIOMETER 100KOHM 13TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100kohm; Potentiometer Mounting:Surface Mount; No. of Turns:13Turns; Product Range:TS93 Series RoHS Compliant: Yes

TRIMMER POTENTIOMETER 100KOHM 13TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100kohm; Potentiometer Mounting:Surface Mount; No. of Turns:13Turns; Product Range:TS93 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 95B8060
Product Name Trimmer Potentiometer 100Kohm 13Turn Smd; Trimpot Type Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers