Vishay Precision Group Trimmer Potentiometers TS53YL503MR10

Description
YL SMT 1-turn cermet trimmer,50K 0.2W
Request a Quote Datasheet
Description
YL SMT 1-turn cermet trimmer,50K 0.2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 4867548 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
4867548
Trimmer Potentiometers 4867548
YL SMT 1-turn cermet trimmer,50K 0.2W

YL SMT 1-turn cermet trimmer,50K 0.2W

Supplier's Site
Trimmer Potentiometers - 4867548P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
4867548P
Trimmer Potentiometers 4867548P
YL SMT 1-turn cermet trimmer,50K 0.2W

YL SMT 1-turn cermet trimmer,50K 0.2W

Supplier's Site
SMD 0.25W Trimmer Potentiometer - 80-TS53YL503MR10 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.25W Trimmer Potentiometer
80-TS53YL503MR10
SMD 0.25W Trimmer Potentiometer 80-TS53YL503MR10
TRIMMER 50K OHM 0.25W SMD Product overview: TS53YL503MR10 from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, SMD, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TS53YL503MR10 can be used for catalog matching and distributor lookup.

TRIMMER 50K OHM 0.25W SMD Product overview: TS53YL503MR10 from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, SMD, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TS53YL503MR10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
POT 50K OHM 4MM SQ CERM SMT - TS53YL503MR10 - ASAP Semiconductor LLC
Anaheim, CA, United States
POT 50K OHM 4MM SQ CERM SMT
TS53YL503MR10
POT 50K OHM 4MM SQ CERM SMT TS53YL503MR10
POT 50Kohm 4MM SQ CERM SMT

POT 50Kohm 4MM SQ CERM SMT

Supplier's Site
Trimmer Potentiometers - TS53YL-50KCT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
TS53YL-50KCT-ND
Trimmer Potentiometers TS53YL-50KCT-ND
50 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

50 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - TS53YL-50KDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
TS53YL-50KDKR-ND
Trimmer Potentiometers TS53YL-50KDKR-ND
50 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

50 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - TS53YL-50KTR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
TS53YL-50KTR-ND
Trimmer Potentiometers TS53YL-50KTR-ND
50 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

50 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometer 50Kohm 1Turn Smd; Trimpot Type Vishay - 72M5932 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 50Kohm 1Turn Smd; Trimpot Type Vishay
72M5932
Trimmer Potentiometer 50Kohm 1Turn Smd; Trimpot Type Vishay 72M5932
TRIMMER POTENTIOMETER 50KOHM 1TURN SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:50kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:TS53 Series RoHS Compliant: Yes

TRIMMER POTENTIOMETER 50KOHM 1TURN SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:50kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:TS53 Series RoHS Compliant: Yes

Supplier's Site
Trimmer, Potentiometer -000 Ohm 1Turn Smd; Trimpot Type Vishay - 66C1981 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Potentiometer -000 Ohm 1Turn Smd; Trimpot Type Vishay
66C1981
Trimmer, Potentiometer -000 Ohm 1Turn Smd; Trimpot Type Vishay 66C1981
TRIMMER, POTENTIOMETER -000 OHM 1TURN SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:50kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:TS53 Series RoHS Compliant: Yes

TRIMMER, POTENTIOMETER -000 OHM 1TURN SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:50kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:TS53 Series RoHS Compliant: Yes

Supplier's Site
Trimmer, Pot, 50K, 1Turn, Smd; Track Resistance Vishay - 26M4465 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 50K, 1Turn, Smd; Track Resistance Vishay
26M4465
Trimmer, Pot, 50K, 1Turn, Smd; Track Resistance Vishay 26M4465
TRIMMER, POT, 50K, 1TURN, SMD; Track Resistance:50kohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:TS53 Series; Power Rating:250mW; Resistance Tolerance:± 20%; Temperature Coefficient:± 100ppm/°C;RoHS Compliant: Yes

TRIMMER, POT, 50K, 1TURN, SMD; Track Resistance:50kohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:TS53 Series; Power Rating:250mW; Resistance Tolerance:± 20%; Temperature Coefficient:± 100ppm/°C;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 4867548 4867548P 80-TS53YL503MR10 TS53YL503MR10 TS53YL-50KCT-ND 72M5932 26M4465
Product Name Trimmer Potentiometers Trimmer Potentiometers SMD 0.25W Trimmer Potentiometer POT 50K OHM 4MM SQ CERM SMT Trimmer Potentiometers Trimmer Potentiometer 50Kohm 1Turn Smd; Trimpot Type Vishay Trimmer, Pot, 50K, 1Turn, Smd; Track Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); Gull wing Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); Gull Wing Leads Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Configuration Single Turn Single Turn Single Resistor Single Resistor
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Resistance Range 50000 ohms 50000 ohms 50000 ohms
Technology / Construction CERMET Cermet Cermet Cermet
Unlock Full Specs
to access all available technical data