Vishay Precision Group Trimmer Potentiometers TS53YL204MR10

Description
YL SMT 1-turn cermet trimmer,200K 0.2W
Request a Quote Datasheet
Description
YL SMT 1-turn cermet trimmer,200K 0.2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 4867560 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
4867560
Trimmer Potentiometers 4867560
YL SMT 1-turn cermet trimmer,200K 0.2W

YL SMT 1-turn cermet trimmer,200K 0.2W

Supplier's Site
Trimmer Potentiometers - 4867560P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
4867560P
Trimmer Potentiometers 4867560P
YL SMT 1-turn cermet trimmer,200K 0.2W

YL SMT 1-turn cermet trimmer,200K 0.2W

Supplier's Site
Trimmer Potentiometers - 1679430 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1679430
Trimmer Potentiometers 1679430
YL SMT 1-turn cermet trimmer,200K 0.2W

YL SMT 1-turn cermet trimmer,200K 0.2W

Supplier's Site
SMD 0.25W Resistor - 80-TS53YL204MR10 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.25W Resistor
80-TS53YL204MR10
SMD 0.25W Resistor 80-TS53YL204MR10
200kR Cermet Trimmer Resistor, 0.25W, Surface Mount, Linear Product overview: TS53YL204MR10 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TS53YL204MR10 can be used for catalog matching and distributor lookup.

200kR Cermet Trimmer Resistor, 0.25W, Surface Mount, Linear Product overview: TS53YL204MR10 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TS53YL204MR10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
POT 200K OHM 4MM SQ CERM SMT - TS53YL204MR10 - ASAP Semiconductor LLC
Anaheim, CA, United States
POT 200K OHM 4MM SQ CERM SMT
TS53YL204MR10
POT 200K OHM 4MM SQ CERM SMT TS53YL204MR10
POT 200Kohm 4MM SQ CERM SMT

POT 200Kohm 4MM SQ CERM SMT

Supplier's Site
Trimmer Potentiometers - TS53YL-200KCT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
TS53YL-200KCT-ND
Trimmer Potentiometers TS53YL-200KCT-ND
200 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

200 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - TS53YL-200KTR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
TS53YL-200KTR-ND
Trimmer Potentiometers TS53YL-200KTR-ND
200 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

200 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - TS53YL-200KDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
TS53YL-200KDKR-ND
Trimmer Potentiometers TS53YL-200KDKR-ND
200 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

200 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer;Cermet;Rest 200 Kilohms;SMD;1 Turn;Linear;Pwr-Rtg 0.2W - 70218818 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 200 Kilohms;SMD;1 Turn;Linear;Pwr-Rtg 0.2W
70218818
Trimmer;Cermet;Rest 200 Kilohms;SMD;1 Turn;Linear;Pwr-Rtg 0.2W 70218818
Trimmer;Cermet;Rest 200 Kilohms;SMD;1 Turn;Linear;Pwr-Rtg 0.2W

Trimmer;Cermet;Rest 200 Kilohms;SMD;1 Turn;Linear;Pwr-Rtg 0.2W

Supplier's Site
Trimmer Potentiometer 200Kohm 1Turn Smd; Trimpot Type Vishay - 72M5929 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 200Kohm 1Turn Smd; Trimpot Type Vishay
72M5929
Trimmer Potentiometer 200Kohm 1Turn Smd; Trimpot Type Vishay 72M5929
TRIMMER POTENTIOMETER 200KOHM 1TURN SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:200kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:TS53 Series RoHS Compliant: Yes

TRIMMER POTENTIOMETER 200KOHM 1TURN SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:200kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:TS53 Series RoHS Compliant: Yes

Supplier's Site
Trimmer, Potentiometer 200K Ohm 1 Turn Smd; Trimpot Type Vishay - 66C1977 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Potentiometer 200K Ohm 1 Turn Smd; Trimpot Type Vishay
66C1977
Trimmer, Potentiometer 200K Ohm 1 Turn Smd; Trimpot Type Vishay 66C1977
TRIMMER, POTENTIOMETER 200K OHM 1 TURN SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:200kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:TS53 SeriesRoHS Compliant: Yes

TRIMMER, POTENTIOMETER 200K OHM 1 TURN SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:200kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:TS53 SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 4867560 4867560P 80-TS53YL204MR10 TS53YL204MR10 TS53YL-200KCT-ND 70218818 72M5929 66C1977
Product Name Trimmer Potentiometers Trimmer Potentiometers SMD 0.25W Resistor POT 200K OHM 4MM SQ CERM SMT Trimmer Potentiometers Trimmer;Cermet;Rest 200 Kilohms;SMD;1 Turn;Linear;Pwr-Rtg 0.2W Trimmer Potentiometer 200Kohm 1Turn Smd; Trimpot Type Vishay Trimmer, Potentiometer 200K Ohm 1 Turn Smd; Trimpot Type Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); Gull wing Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); Gull Wing Leads Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Configuration Single Turn Single Turn Single Turn Single Resistor Single Resistor
Resistance Range 200000 ohms 200000 ohms 200000 ohms 200000 ohms
Technology / Construction CERMET Cermet Cermet Cermet Cermet Cermet
Unlock Full Specs
to access all available technical data