Vishay Precision Group Trimmer Potentiometers TS53YL203MR10

Description
20 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet
Description
20 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - TS53YL-20KTR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
TS53YL-20KTR-ND
Trimmer Potentiometers TS53YL-20KTR-ND
20 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

20 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - TS53YL-20KDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
TS53YL-20KDKR-ND
Trimmer Potentiometers TS53YL-20KDKR-ND
20 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

20 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - TS53YL-20KCT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
TS53YL-20KCT-ND
Trimmer Potentiometers TS53YL-20KCT-ND
20 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

20 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
POT 20K OHM 4MM SQ CERM SMT - TS53YL203MR10 - ASAP Semiconductor LLC
Anaheim, CA, United States
POT 20K OHM 4MM SQ CERM SMT
TS53YL203MR10
POT 20K OHM 4MM SQ CERM SMT TS53YL203MR10
POT 20Kohm 4MM SQ CERM SMT

POT 20Kohm 4MM SQ CERM SMT

Supplier's Site
Laguna Hills, CA, United States
Trimmer Potentiometers - TS53YL203MR10
728041-TS53YL203MR10
Trimmer Potentiometers - TS53YL203MR10 728041-TS53YL203MR10
Manufacturer: Vishay Sfernice Win Source Part Number: 728041-TS53YL203MR10 Packaging: Reel Termination Style: Gull Wing Mounting Style: SMD Tolerance: ±20% Temperature Coefficient: ±100ppm/°C Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 20 kOhms Categories: Potentiometers, Variable Resistors Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 4 (72 Hours) Power (W): 0.25W, 1/4W Parts Dimension: Square - 0.197" x 0.197" Face x 0.106" H (5.00mm x 5.00mm x 2.70mm)

Manufacturer: Vishay Sfernice
Win Source Part Number: 728041-TS53YL203MR10
Packaging: Reel
Termination Style: Gull Wing
Mounting Style: SMD
Tolerance: ±20%
Temperature Coefficient: ±100ppm/°C
Number of Turns: 1
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Resistance: 20 kOhms
Categories: Potentiometers, Variable Resistors
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 4 (72 Hours)
Power (W): 0.25W, 1/4W
Parts Dimension: Square - 0.197" x 0.197" Face x 0.106" H (5.00mm x 5.00mm x 2.70mm)

Buy Now
0.25 W 20000 ohm Resistor - 80-TS53YL203MR10 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25 W 20000 ohm Resistor
80-TS53YL203MR10
0.25 W 20000 ohm Resistor 80-TS53YL203MR10
RESISTOR, TRIMMER, CERMET, 1 TURN(S), 0.25 W, 20000 ohm, ROHS COMPLIANT Product overview: TS53YL203MR10 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25 W, 20000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25 W, 20000 ohm, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TS53YL203MR10 can be used for catalog matching and distributor lookup.

RESISTOR, TRIMMER, CERMET, 1 TURN(S), 0.25 W, 20000 ohm, ROHS COMPLIANT Product overview: TS53YL203MR10 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25 W, 20000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25 W, 20000 ohm, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TS53YL203MR10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 4867532 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
4867532
Trimmer Potentiometers 4867532
YL SMT 1-turn cermet trimmer,20K 0.2W

YL SMT 1-turn cermet trimmer,20K 0.2W

Supplier's Site
Trimmer Potentiometers - 4867532P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
4867532P
Trimmer Potentiometers 4867532P
YL SMT 1-turn cermet trimmer,20K 0.2W

YL SMT 1-turn cermet trimmer,20K 0.2W

Supplier's Site
Trimmer Potentiometers - 1679437 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1679437
Trimmer Potentiometers 1679437
YL SMT 1-turn cermet trimmer,20K 0.2W

YL SMT 1-turn cermet trimmer,20K 0.2W

Supplier's Site
Trimmer Potentiometer 20Kohm 1Turn Smd; Trimpot Type Vishay - 72M5928 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 20Kohm 1Turn Smd; Trimpot Type Vishay
72M5928
Trimmer Potentiometer 20Kohm 1Turn Smd; Trimpot Type Vishay 72M5928
TRIMMER POTENTIOMETER 20KOHM 1TURN SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:20kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:TS53 Series RoHS Compliant: Yes

TRIMMER POTENTIOMETER 20KOHM 1TURN SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:20kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:TS53 Series RoHS Compliant: Yes

Supplier's Site
Trimmer, Potentiometer 20K Ohm 1 Turn Smd, Full Reel; Trimpot Type Vishay - 66C1973 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Potentiometer 20K Ohm 1 Turn Smd, Full Reel; Trimpot Type Vishay
66C1973
Trimmer, Potentiometer 20K Ohm 1 Turn Smd, Full Reel; Trimpot Type Vishay 66C1973
TRIMMER, POTENTIOMETER 20K OHM 1 TURN SMD, FULL REEL; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:20kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Qualification:- RoHS Compliant: Yes

TRIMMER, POTENTIOMETER 20K OHM 1 TURN SMD, FULL REEL; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:20kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Qualification:- RoHS Compliant: Yes

Supplier's Site
Trimmer, Pot, 20K, 1Turn, Smd; Track Resistance Vishay - 26M4462 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 20K, 1Turn, Smd; Track Resistance Vishay
26M4462
Trimmer, Pot, 20K, 1Turn, Smd; Track Resistance Vishay 26M4462
TRIMMER, POT, 20K, 1TURN, SMD; Track Resistance:20kohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:TS53 Series; Power Rating:250mW; Resistance Tolerance:± 20%; Temperature Coefficient:± 100ppm/°C;RoHS Compliant: Yes

TRIMMER, POT, 20K, 1TURN, SMD; Track Resistance:20kohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:TS53 Series; Power Rating:250mW; Resistance Tolerance:± 20%; Temperature Coefficient:± 100ppm/°C;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number TS53YL-20KTR-ND TS53YL203MR10 728041-TS53YL203MR10 80-TS53YL203MR10 4867532 4867532P 72M5928 26M4462
Product Name Trimmer Potentiometers POT 20K OHM 4MM SQ CERM SMT Trimmer Potentiometers - TS53YL203MR10 0.25 W 20000 ohm Resistor Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometer 20Kohm 1Turn Smd; Trimpot Type Vishay Trimmer, Pot, 20K, 1Turn, Smd; Track Resistance Vishay
Technology / Construction Cermet Cermet Cermet CERMET Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); Gull Wing Leads Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); Gull wing Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Trimmer Digital Potentiometer
Tolerance 20 +/- % 20 +/- % 20 +/- % 20 +/- %
Resistance Range 20000 ohms 20000 ohms 20000 ohms 20000 ohms
Unlock Full Specs
to access all available technical data