Vishay Precision Group POT 200 OHM 4MM SQ CERM SMT TS53YL201MR10

Description
POT 200ohm 4MM SQ CERM SMT
Request a Quote Datasheet
Description
POT 200ohm 4MM SQ CERM SMT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
POT 200 OHM 4MM SQ CERM SMT - TS53YL201MR10 - ASAP Semiconductor LLC
Anaheim, CA, United States
POT 200 OHM 4MM SQ CERM SMT
TS53YL201MR10
POT 200 OHM 4MM SQ CERM SMT TS53YL201MR10
POT 200ohm 4MM SQ CERM SMT

POT 200ohm 4MM SQ CERM SMT

Supplier's Site
Trimmer Potentiometers - TS53YL-200TR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
TS53YL-200TR-ND
Trimmer Potentiometers TS53YL-200TR-ND
200 Ohms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

200 Ohms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer, Potentiometer -000 Ohm 1Turn Smd; Adjustment Type Vishay - 66C1975 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Potentiometer -000 Ohm 1Turn Smd; Adjustment Type Vishay
66C1975
Trimmer, Potentiometer -000 Ohm 1Turn Smd; Adjustment Type Vishay 66C1975
TRIMMER, POTENTIOMETER -000 OHM 1TURN SMD; Adjustment Type:Trimmer; Filter Terminals:Surface Mount; No. of Turns:1; Operating Temperature Max:125°C; Operating Temperature Min:-55°C; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes

TRIMMER, POTENTIOMETER -000 OHM 1TURN SMD; Adjustment Type:Trimmer; Filter Terminals:Surface Mount; No. of Turns:1; Operating Temperature Max:125°C; Operating Temperature Min:-55°C; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number TS53YL201MR10 TS53YL-200TR-ND 66C1975
Product Name POT 200 OHM 4MM SQ CERM SMT Trimmer Potentiometers Trimmer, Potentiometer -000 Ohm 1Turn Smd; Adjustment Type Vishay
Technology / Construction Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); Gull Wing Leads
Resistance Range 200 ohms 200 ohms
Potentiometer Type Standard Potentiometer; Trimmer
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers