Vishay Precision Group Trimmer Potentiometers TS53YL103MR10

Description
YL SMT 1-turn cermet trimmer,10K 0.2W
Request a Quote Datasheet
Description
YL SMT 1-turn cermet trimmer,10K 0.2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 4867526 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
4867526
Trimmer Potentiometers 4867526
YL SMT 1-turn cermet trimmer,10K 0.2W

YL SMT 1-turn cermet trimmer,10K 0.2W

Supplier's Site
0.25W Resistor - 80-TS53YL103MR10 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W Resistor
80-TS53YL103MR10
0.25W Resistor 80-TS53YL103MR10
10kR Cermet Trimmer Resistor, 0.25W, 1 Turn, SM Product overview: TS53YL103MR10 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TS53YL103MR10 can be used for catalog matching and distributor lookup.

10kR Cermet Trimmer Resistor, 0.25W, 1 Turn, SM Product overview: TS53YL103MR10 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TS53YL103MR10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Trimmer Potentiometers - TS53YL103MR10
901216-TS53YL103MR10
Trimmer Potentiometers - TS53YL103MR10 901216-TS53YL103MR10
Manufacturer: Vishay Win Source Part Number: 901216-TS53YL103MR10 Series: TS53 Features: 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet Turn Top Adjustment Package: Reel - TR Mounting: Surface Mount Categories: Potentiometers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Other Part Number: TS53YL-10KTR, TS53YL-10KCT, TS53YL-10KDKR

Manufacturer: Vishay
Win Source Part Number: 901216-TS53YL103MR10
Series: TS53
Features: 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet Turn Top Adjustment
Package: Reel - TR
Mounting: Surface Mount
Categories: Potentiometers
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.8050
Other Part Number: TS53YL-10KTR, TS53YL-10KCT, TS53YL-10KDKR

Buy Now Datasheet
Trimmer Potentiometers - TS53YL-10KTR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
TS53YL-10KTR-ND
Trimmer Potentiometers TS53YL-10KTR-ND
10 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

10 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - TS53YL-10KDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
TS53YL-10KDKR-ND
Trimmer Potentiometers TS53YL-10KDKR-ND
10 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

10 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - TS53YL-10KCT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
TS53YL-10KCT-ND
Trimmer Potentiometers TS53YL-10KCT-ND
10 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

10 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometer 10K Ohm 1 Turn Smd, Full Reel; Trimpot Type Vishay - 66C1964 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 10K Ohm 1 Turn Smd, Full Reel; Trimpot Type Vishay
66C1964
Trimmer Potentiometer 10K Ohm 1 Turn Smd, Full Reel; Trimpot Type Vishay 66C1964
TRIMMER POTENTIOMETER 10K OHM 1 TURN SMD, FULL REEL; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Resistance:10kohmRoH S Compliant: Yes

TRIMMER POTENTIOMETER 10K OHM 1 TURN SMD, FULL REEL; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Resistance:10kohmRoHS Compliant: Yes

Supplier's Site
Trimmer, Pot, 10K, 1Turn, Smd; Track Resistance Vishay - 26M4460 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 10K, 1Turn, Smd; Track Resistance Vishay
26M4460
Trimmer, Pot, 10K, 1Turn, Smd; Track Resistance Vishay 26M4460
TRIMMER, POT, 10K, 1TURN, SMD; Track Resistance:10kohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:TS53 Series; Power Rating:250mW; Resistance Tolerance:± 20%; Temperature Coefficient:± 100ppm/°C;RoHS Compliant: Yes

TRIMMER, POT, 10K, 1TURN, SMD; Track Resistance:10kohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:TS53 Series; Power Rating:250mW; Resistance Tolerance:± 20%; Temperature Coefficient:± 100ppm/°C;RoHS Compliant: Yes

Supplier's Site Datasheet
Trimmer, Pot, 10K, 1Turn, Smd; Track Resistance Vishay - 12AC2615 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 10K, 1Turn, Smd; Track Resistance Vishay
12AC2615
Trimmer, Pot, 10K, 1Turn, Smd; Track Resistance Vishay 12AC2615
TRIMMER, POT, 10K, 1TURN, SMD; Track Resistance:10kohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:TS53 Series; Power Rating:250mW; Resistance Tolerance:± 20%; Temperature Coefficient:± 100ppm/°C;RoHS Compliant: Yes

TRIMMER, POT, 10K, 1TURN, SMD; Track Resistance:10kohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:TS53 Series; Power Rating:250mW; Resistance Tolerance:± 20%; Temperature Coefficient:± 100ppm/°C;RoHS Compliant: Yes

Supplier's Site Datasheet
Trimmer Potentiometers - TS53YL103MR10 - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
TS53YL103MR10
Trimmer Potentiometers TS53YL103MR10
TRIMMER 10K OHM 0.25W GW TOP ADJ

TRIMMER 10K OHM 0.25W GW TOP ADJ

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number 4867526 80-TS53YL103MR10 901216-TS53YL103MR10 TS53YL-10KTR-ND 66C1964 26M4460 TS53YL103MR10
Product Name Trimmer Potentiometers 0.25W Resistor Trimmer Potentiometers - TS53YL103MR10 Trimmer Potentiometers Trimmer Potentiometer 10K Ohm 1 Turn Smd, Full Reel; Trimpot Type Vishay Trimmer, Pot, 10K, 1Turn, Smd; Track Resistance Vishay Trimmer Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD); Gull wing Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); Gull Wing Leads Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); Gull Wing Leads; Surface Mount
Configuration Single Turn Single Resistor Single Resistor Single Turn
Standards and Certifications RoHS RoHS RoHS
Technology / Construction CERMET Cermet Cermet Cermet Cermet
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details