Vishay Precision Group Trimmer Potentiometers TS53YL102MR10

Description
YL SMT 1-turn cermet trimmer,1K0 0.2W
Request a Quote Datasheet
Description
YL SMT 1-turn cermet trimmer,1K0 0.2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 4867497 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
4867497
Trimmer Potentiometers 4867497
YL SMT 1-turn cermet trimmer,1K0 0.2W

YL SMT 1-turn cermet trimmer,1K0 0.2W

Supplier's Site
Trimmer Potentiometers - 4867497P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
4867497P
Trimmer Potentiometers 4867497P
YL SMT 1-turn cermet trimmer,1K0 0.2W

YL SMT 1-turn cermet trimmer,1K0 0.2W

Supplier's Site
Trimmer Potentiometers - 1679432 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1679432
Trimmer Potentiometers 1679432
YL SMT 1-turn cermet trimmer,1K0 0.2W

YL SMT 1-turn cermet trimmer,1K0 0.2W

Supplier's Site
Trimmer Potentiometers - TS53YL-1.0KDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
TS53YL-1.0KDKR-ND
Trimmer Potentiometers TS53YL-1.0KDKR-ND
1 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

1 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - TS53YL-1.0KCT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
TS53YL-1.0KCT-ND
Trimmer Potentiometers TS53YL-1.0KCT-ND
1 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

1 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - TS53YL-1.0KTR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
TS53YL-1.0KTR-ND
Trimmer Potentiometers TS53YL-1.0KTR-ND
1 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

1 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
0.25W Resistor - 80-TS53YL102MR10 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W Resistor
80-TS53YL102MR10
0.25W Resistor 80-TS53YL102MR10
Cermet Trimmer Resistor, 1kR, 0.25W, 1 Turn, SM Product overview: TS53YL102MR10 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TS53YL102MR10 can be used for catalog matching and distributor lookup.

Cermet Trimmer Resistor, 1kR, 0.25W, 1 Turn, SM Product overview: TS53YL102MR10 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TS53YL102MR10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometer 1K Ohm 1 Turn Smd, Full Reel; Trimpot Type Vishay - 66C1962 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 1K Ohm 1 Turn Smd, Full Reel; Trimpot Type Vishay
66C1962
Trimmer Potentiometer 1K Ohm 1 Turn Smd, Full Reel; Trimpot Type Vishay 66C1962
TRIMMER POTENTIOMETER 1K OHM 1 TURN SMD, FULL REEL; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Power Rating:250mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER 1K OHM 1 TURN SMD, FULL REEL; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Power Rating:250mW RoHS Compliant: Yes

Supplier's Site
Trimmer Potentiometer 1Kohm 1Turn Smd; Trimpot Type Vishay - 72M5923 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 1Kohm 1Turn Smd; Trimpot Type Vishay
72M5923
Trimmer Potentiometer 1Kohm 1Turn Smd; Trimpot Type Vishay 72M5923
TRIMMER POTENTIOMETER 1KOHM 1TURN SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:TS53 Series RoHS Compliant: Yes

TRIMMER POTENTIOMETER 1KOHM 1TURN SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:TS53 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors
Product Number 4867497 4867497P TS53YL-1.0KDKR-ND 80-TS53YL102MR10 66C1962 72M5923
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers 0.25W Resistor Trimmer Potentiometer 1K Ohm 1 Turn Smd, Full Reel; Trimpot Type Vishay Trimmer Potentiometer 1Kohm 1Turn Smd; Trimpot Type Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads; J-hook Surface Mount Technology (SMT / SMD); Gull Wing Leads Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Configuration Single Turn Single Turn Single Resistor Single Resistor
Resistance Range 1000 ohms 1000 ohms
Technology / Construction Cermet CERMET Cermet Cermet
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R824JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1-1614353-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30.9 ohms
View Details
2 suppliers