Vishay Precision Group POT 100 OHM 4MM SQ CERM SMT TS53YL101MR10

Description
POT 100ohm 4MM SQ CERM SMT
Request a Quote Datasheet
Description
POT 100ohm 4MM SQ CERM SMT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
POT 100 OHM 4MM SQ CERM SMT - TS53YL101MR10 - ASAP Semiconductor LLC
Anaheim, CA, United States
POT 100 OHM 4MM SQ CERM SMT
TS53YL101MR10
POT 100 OHM 4MM SQ CERM SMT TS53YL101MR10
POT 100ohm 4MM SQ CERM SMT

POT 100ohm 4MM SQ CERM SMT

Supplier's Site
Trimmer Potentiometers - TS53YL-100DKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
TS53YL-100DKR-ND
Trimmer Potentiometers TS53YL-100DKR-ND
100 Ohms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

100 Ohms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - TS53YL-100CT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
TS53YL-100CT-ND
Trimmer Potentiometers TS53YL-100CT-ND
100 Ohms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

100 Ohms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - TS53YL-100TR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
TS53YL-100TR-ND
Trimmer Potentiometers TS53YL-100TR-ND
100 Ohms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

100 Ohms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - TS53YL101MR10 - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
TS53YL101MR10
Trimmer Potentiometers TS53YL101MR10
TRIMMER 100 OHM 0.25W GW TOP ADJ

TRIMMER 100 OHM 0.25W GW TOP ADJ

Supplier's Site Datasheet
Trimmer, Potentiometer 100 Ohm 1 Turn Smd; Trimpot Type Vishay - 66C1966 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Potentiometer 100 Ohm 1 Turn Smd; Trimpot Type Vishay
66C1966
Trimmer, Potentiometer 100 Ohm 1 Turn Smd; Trimpot Type Vishay 66C1966
TRIMMER, POTENTIOMETER 100 OHM 1 TURN SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100ohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:TS53 Series RoHS Compliant: Yes

TRIMMER, POTENTIOMETER 100 OHM 1 TURN SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100ohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:TS53 Series RoHS Compliant: Yes

Supplier's Site
Trimmer Potentiometer 100 Ohm 1Turn Smd; Trimpot Type Vishay - 72M5922 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 100 Ohm 1Turn Smd; Trimpot Type Vishay
72M5922
Trimmer Potentiometer 100 Ohm 1Turn Smd; Trimpot Type Vishay 72M5922
TRIMMER POTENTIOMETER 100 OHM 1TURN SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100ohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:TS53 Series RoHS Compliant: Yes

TRIMMER POTENTIOMETER 100 OHM 1TURN SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100ohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:TS53 Series RoHS Compliant: Yes

Supplier's Site
Res, Trimpot, Top Adj, 100 Ohm, 0.25W Rohs Compliant Vishay - 38AK7319 - Newark, An Avnet Company
Chicago, IL, United States
Res, Trimpot, Top Adj, 100 Ohm, 0.25W Rohs Compliant Vishay
38AK7319
Res, Trimpot, Top Adj, 100 Ohm, 0.25W Rohs Compliant Vishay 38AK7319
RES, TRIMPOT, TOP ADJ, 100 OHM, 0.25W ROHS COMPLIANT: YES

RES, TRIMPOT, TOP ADJ, 100 OHM, 0.25W ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number TS53YL101MR10 TS53YL-100DKR-ND TS53YL101MR10 66C1966 38AK7319
Product Name POT 100 OHM 4MM SQ CERM SMT Trimmer Potentiometers Trimmer Potentiometers Trimmer, Potentiometer 100 Ohm 1 Turn Smd; Trimpot Type Vishay Res, Trimpot, Top Adj, 100 Ohm, 0.25W Rohs Compliant Vishay
Technology / Construction Cermet Cermet Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); Gull Wing Leads Surface Mount Technology (SMT / SMD); Gull Wing Leads; Surface Mount Surface Mount Technology (SMT / SMD)
Resistance Range 100 ohms 100 ohms 100 ohms
Potentiometer Type Standard Potentiometer; Trimmer
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details