Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1000724-TS53YL 200K 20% TR.
Termination: SMD/SMT
Mounting: SMD (SMT)
Tolerance: 20 %
Temperature Coefficient: 100 ppm/°C
Composition: Cermet
Number of Turns: 1
Resistance: 200 kΩ
Power Rating: 250 mW
Taper: Linear
Categories: OEM Parts(T-Z)
Alternative Parts (Cross-Reference): TS53YL 200K 20% TR.TS53YL 200K 20% TR;
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
REACH SVHC: Unknown
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1000724-TS53YL 200K 20% TR. |
| Product Name | OEM Parts - OEM Parts (T - Z) - TS53YL 200K 20% TR. |