Vishay Precision Group Trimmer Potentiometers TS53YJ503MR10

Description
Vishay TS53YJ503MR10
Request a Quote Datasheet
Description
Vishay TS53YJ503MR10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 4867655 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
4867655
Trimmer Potentiometers 4867655
Vishay TS53YJ503MR10

Vishay TS53YJ503MR10

Supplier's Site
Trimmer Potentiometers - 4867655P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
4867655P
Trimmer Potentiometers 4867655P
Vishay TS53YJ503MR10

Vishay TS53YJ503MR10

Supplier's Site
Trimmer Potentiometers - 1679444 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1679444
Trimmer Potentiometers 1679444
Vishay TS53YJ503MR10

Vishay TS53YJ503MR10

Supplier's Site
SEALED,CERMET,5MM,SINGLETURN,50K,20%,TOP,YJ,T/R - TS53YJ503MR10 - ASAP Semiconductor LLC
Anaheim, CA, United States
SEALED,CERMET,5MM,SINGLETURN,50K,20%,TOP,YJ,T/R
TS53YJ503MR10
SEALED,CERMET,5MM,SINGLETURN,50K,20%,TOP,YJ,T/R TS53YJ503MR10
SEALED,CERMET,5MM,SI NGLETURN,50K,20%,TOP ,YJ,T/R

SEALED,CERMET,5MM,SINGLETURN,50K,20%,TOP,YJ,T/R

Supplier's Site
Trimmer Potentiometers - TS53YJ-50KTR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
TS53YJ-50KTR-ND
Trimmer Potentiometers TS53YJ-50KTR-ND
50 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

50 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - TS53YJ-50KDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
TS53YJ-50KDKR-ND
Trimmer Potentiometers TS53YJ-50KDKR-ND
50 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

50 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - TS53YJ-50KCT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
TS53YJ-50KCT-ND
Trimmer Potentiometers TS53YJ-50KCT-ND
50 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

50 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Laguna Hills, CA, United States
Trimmer Potentiometers - TS53YJ503MR10
901215-TS53YJ503MR10
Trimmer Potentiometers - TS53YJ503MR10 901215-TS53YJ503MR10
Manufacturer: Vishay Win Source Part Number: 901215-TS53YJ503MR10 Series: TS53 Features: 50 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1.0 Turn Top Adjustment Package: Reel - TR Mounting: Surface Mount Categories: Potentiometers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Other Part Number: TS53YJ-50KTR, TS53YJ-50KDKR, TS53YJ-50KCT

Manufacturer: Vishay
Win Source Part Number: 901215-TS53YJ503MR10
Series: TS53
Features: 50 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1.0 Turn Top Adjustment
Package: Reel - TR
Mounting: Surface Mount
Categories: Potentiometers
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.8050
Other Part Number: TS53YJ-50KTR, TS53YJ-50KDKR, TS53YJ-50KCT

Buy Now Datasheet
0.25W Trimmer Potentiometer - 80-TS53YJ503MR10 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W Trimmer Potentiometer
80-TS53YJ503MR10
0.25W Trimmer Potentiometer 80-TS53YJ503MR10
TRIMMER 50K OHM 0.25W J LEAD TOP Product overview: TS53YJ503MR10 from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TS53YJ503MR10 can be used for catalog matching and distributor lookup.

TRIMMER 50K OHM 0.25W J LEAD TOP Product overview: TS53YJ503MR10 from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TS53YJ503MR10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometer 50Kohm 1Turn Smd; Trimpot Type Vishay - 72M5920 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 50Kohm 1Turn Smd; Trimpot Type Vishay
72M5920
Trimmer Potentiometer 50Kohm 1Turn Smd; Trimpot Type Vishay 72M5920
TRIMMER POTENTIOMETER 50KOHM 1TURN SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:50kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:TS53 Series RoHS Compliant: Yes

TRIMMER POTENTIOMETER 50KOHM 1TURN SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:50kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:TS53 Series RoHS Compliant: Yes

Supplier's Site
Trimmer, Potentiometer 50K Ohm 1 Turn Smd, Full Reel; Trimpot Type Vishay - 66C1957 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Potentiometer 50K Ohm 1 Turn Smd, Full Reel; Trimpot Type Vishay
66C1957
Trimmer, Potentiometer 50K Ohm 1 Turn Smd, Full Reel; Trimpot Type Vishay 66C1957
TRIMMER, POTENTIOMETER 50K OHM 1 TURN SMD, FULL REEL; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:50kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Qualification:- RoHS Compliant: Yes

TRIMMER, POTENTIOMETER 50K OHM 1 TURN SMD, FULL REEL; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:50kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 4867655 4867655P TS53YJ503MR10 TS53YJ-50KTR-ND 901215-TS53YJ503MR10 80-TS53YJ503MR10 72M5920
Product Name Trimmer Potentiometers Trimmer Potentiometers SEALED,CERMET,5MM,SINGLETURN,50K,20%,TOP,YJ,T/R Trimmer Potentiometers Trimmer Potentiometers - TS53YJ503MR10 0.25W Trimmer Potentiometer Trimmer Potentiometer 50Kohm 1Turn Smd; Trimpot Type Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads; J-hook Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Configuration Single Turn Single Turn Single Resistor
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 50000 ohms 50000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Adjustable Resistors - 1617570 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Screw Terminals; Tube
Standards and Certifications RoHS; No
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details