Vishay Precision Group Trimmer Potentiometers - TS53YJ501MR10 TS53YJ501MR10

Description
Manufacturer: Vishay Win Source Part Number: 901214-TS53YJ501MR10 Series: TS53 Features: 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet Turn Top Adjustment Package: Reel - TR Mounting: Surface Mount Categories: Potentiometers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Other Part Number: TS53YJ-500CT, TS53YJ-500DKR, TS53YJ-500TR
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 901214-TS53YJ501MR10 Series: TS53 Features: 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet Turn Top Adjustment Package: Reel - TR Mounting: Surface Mount Categories: Potentiometers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Other Part Number: TS53YJ-500CT, TS53YJ-500DKR, TS53YJ-500TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Trimmer Potentiometers - TS53YJ501MR10
901214-TS53YJ501MR10
Trimmer Potentiometers - TS53YJ501MR10 901214-TS53YJ501MR10
Manufacturer: Vishay Win Source Part Number: 901214-TS53YJ501MR10 Series: TS53 Features: 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet Turn Top Adjustment Package: Reel - TR Mounting: Surface Mount Categories: Potentiometers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Other Part Number: TS53YJ-500CT, TS53YJ-500DKR, TS53YJ-500TR

Manufacturer: Vishay
Win Source Part Number: 901214-TS53YJ501MR10
Series: TS53
Features: 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet Turn Top Adjustment
Package: Reel - TR
Mounting: Surface Mount
Categories: Potentiometers
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.8050
Other Part Number: TS53YJ-500CT, TS53YJ-500DKR, TS53YJ-500TR

Buy Now Datasheet
Trimmer Potentiometers - 4867582 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
4867582
Trimmer Potentiometers 4867582
YJ SMT 1-turn cermet trimmer,500R 0.2W

YJ SMT 1-turn cermet trimmer,500R 0.2W

Supplier's Site
Trimmer Potentiometers - 4867582P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
4867582P
Trimmer Potentiometers 4867582P
YJ SMT 1-turn cermet trimmer,500R 0.2W

YJ SMT 1-turn cermet trimmer,500R 0.2W

Supplier's Site
Trimmer Potentiometers - 1679431 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1679431
Trimmer Potentiometers 1679431
YJ SMT 1-turn cermet trimmer,500R 0.2W

YJ SMT 1-turn cermet trimmer,500R 0.2W

Supplier's Site
500 OHM 0.25W Trimmer Potentiometer - 80-TS53YJ501MR10 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500 OHM 0.25W Trimmer Potentiometer
80-TS53YJ501MR10
500 OHM 0.25W Trimmer Potentiometer 80-TS53YJ501MR10
TRIMMER 500 OHM 0.25W J LEAD TOP Product overview: TS53YJ501MR10 from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 OHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 500 OHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TS53YJ501MR10 can be used for catalog matching and distributor lookup.

TRIMMER 500 OHM 0.25W J LEAD TOP Product overview: TS53YJ501MR10 from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 OHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 500 OHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TS53YJ501MR10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - TS53YJ-500TR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
TS53YJ-500TR-ND
Trimmer Potentiometers TS53YJ-500TR-ND
500 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

500 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - TS53YJ-500CT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
TS53YJ-500CT-ND
Trimmer Potentiometers TS53YJ-500CT-ND
500 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

500 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - TS53YJ-500DKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
TS53YJ-500DKR-ND
Trimmer Potentiometers TS53YJ-500DKR-ND
500 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

500 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometer 500 Ohm 1Turn Smd; Trimpot Type Vishay - 72M5918 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 500 Ohm 1Turn Smd; Trimpot Type Vishay
72M5918
Trimmer Potentiometer 500 Ohm 1Turn Smd; Trimpot Type Vishay 72M5918
TRIMMER POTENTIOMETER 500 OHM 1TURN SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:500ohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:TS53 Series RoHS Compliant: Yes

TRIMMER POTENTIOMETER 500 OHM 1TURN SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:500ohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:TS53 Series RoHS Compliant: Yes

Supplier's Site
Trimmer, Pot, 500R, 1Turn, Smd; Track Resistance Vishay - 26M4459 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 500R, 1Turn, Smd; Track Resistance Vishay
26M4459
Trimmer, Pot, 500R, 1Turn, Smd; Track Resistance Vishay 26M4459
TRIMMER, POT, 500R, 1TURN, SMD; Track Resistance:500ohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:TS53 Series; Power Rating:250mW; Resistance Tolerance:± 20%; Temperature Coefficient:± RoHS Compliant: Yes

TRIMMER, POT, 500R, 1TURN, SMD; Track Resistance:500ohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:TS53 Series; Power Rating:250mW; Resistance Tolerance:± 20%; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 901214-TS53YJ501MR10 4867582 4867582P 80-TS53YJ501MR10 TS53YJ-500TR-ND 72M5918 26M4459
Product Name Trimmer Potentiometers - TS53YJ501MR10 Trimmer Potentiometers Trimmer Potentiometers 500 OHM 0.25W Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometer 500 Ohm 1Turn Smd; Trimpot Type Vishay Trimmer, Pot, 500R, 1Turn, Smd; Track Resistance Vishay
Technology / Construction Cermet CERMET Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); J-leads; J-hook Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Potentiometer Type Digital Potentiometer Standard Potentiometer; Trimmer
Configuration Single Turn Single Turn Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details